EN
  • EN
  • DE

AP6503ASP-13

Part No AP6503ASP-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.75V to 23V Synchronous Step Down Single-Out 0.925V to 20V 2A 8-Pin SO EP T/R / IC REG BUCK ADJ 3A SYNC 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.75V
Maximum Input Voltage 23V
Nominal Output Voltage (Min/Fixed) 0.925V
Maximum Output Voltage 20V
Output Current 3A
Frequency - Switching 240kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO Exposed Pad
Win Source Part Number 1017768-AP6503ASP-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AP6503A
Introduction Date December 05, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP6503ASP-13 CAD Model

Description

Introducing the AP6503ASP-13 Buck Converter from Diodes Incorporated

The AP6503ASP-13 is a cutting-edge buck converter designed and manufactured by Diodes Incorporated, a renowned leader in the semiconductor industry. This high-performance, synchronous DC-DC converter is tailored for a wide range of applications, including consumer electronics, networking devices, and industrial systems.

With its advanced features and compact SO-8EP package, the AP6503ASP-13 offers an efficient solution for stepping down high voltages to lower levels, while delivering a continuous output current up to 3A. The device operates over a wide input voltage range from 4.5V to 18V, making it versatile for various power supply scenarios.

Key Features:

  • High Efficiency: The AP6503ASP-13 boasts an efficiency rate that can reach up to 95%, ensuring minimal power loss during the conversion process and making it suitable for energy-sensitive applications.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to the input voltage, providing flexibility for different voltage requirements.
  • Frequency Synchronization: It supports external clock synchronization, which allows for reduced electromagnetic interference (EMI) and the ability to align switching frequencies in multi-rail power systems.
  • Thermal Protection: The integrated thermal shutdown function safeguards the device against overheating, enhancing its reliability and lifespan.
  • Current Mode Control: This feature provides fast transient response and simplifies loop stabilization, ensuring consistent performance under varying load conditions.

The AP6503ASP-13 also includes built-in under-voltage lockout (UVLO), over-current protection (OCP), and over-voltage protection (OVP), which contribute to the safety and durability of the end application. Its SO-8EP package is designed to optimize heat dissipation, which is critical for maintaining performance in high-power density applications.

Whether you're designing a power supply for set-top boxes, LCD TVs, or telecommunication equipment, the AP6503ASP-13 from Diodes Incorporated offers the perfect blend of efficiency, flexibility, and protection. Its robust feature set ensures that your products can meet the stringent requirements of modern electronic devices.

For detailed specifications and application notes, please refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,725 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess