The AP65402SP-13 is a state-of-the-art synchronous buck converter designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance converter is engineered to provide a highly efficient voltage regulation solution for a wide array of applications, including consumer electronics, networking, telecommunications, and industrial systems.
Key Features
- Output Voltage Range: The AP65402SP-13 offers an adjustable output voltage range that is highly versatile, suitable for various low-voltage applications.
- High-Efficiency Operation: With its synchronous rectification design, this buck converter achieves high efficiency, which helps to minimize heat generation and improve system reliability.
- Peak Current Mode Control: It employs peak current mode control to provide fast transient response and easy loop stabilization.
- Integrated Protection Features: The device includes under-voltage lockout, over-current protection, and thermal shutdown to ensure safe operation under abnormal conditions.
- Compact Package: Housed in a space-saving SO-8EP package, the AP65402SP-13 is ideal for compact PCB layouts and space-constrained applications.
Applications
The versatility of the AP65402SP-13 makes it an excellent choice for a broad range of applications. Its efficient power conversion is ideal for:
- Consumer Electronics such as set-top boxes, TVs, and gaming consoles
- Networking and Telecommunication equipment like routers, switches, and modems
- Industrial Systems including PLCs, and power management modules
- Computing platforms, including desktops, laptops, and servers
Technical Specifications
- Input Voltage: 4.5V to 18V
- Output Current: Up to 2A
- Switching Frequency: 340kHz to 2.2MHz adjustable
- Operating Temperature: -40°C to 125°C
In conclusion, the AP65402SP-13 from Diodes Incorporated is a highly efficient, reliable, and versatile synchronous buck converter that meets the needs of modern electronic devices requiring stable and efficient power supply solutions. Its advanced features and protections ensure optimal performance for a wide range of applications.