The AP7215-33SG-13-80 by Diodes Incorporated is a robust voltage regulator designed for precision, efficiency, and versatility in a wide array of applications. This component stands out for its exceptional stability and performance in regulating voltage, ensuring that your electronic devices operate smoothly and reliably.
Key Features
- Output Voltage: The AP7215-33SG-13-80 provides a fixed output voltage of 3.3V, which is ideal for powering standard logic ICs and microcontrollers.
- High Accuracy: With an impressive output accuracy of ±1%, this regulator ensures precise voltage levels for sensitive electronic circuits.
- Low Dropout: The low dropout (LDO) feature means it can maintain a stable output voltage even when the input voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
- Current Output: It can deliver up to 150mA of continuous output current, suitable for a variety of low-power devices.
- Thermal Protection: The built-in thermal shutdown function safeguards the device from overheating, contributing to the longevity and reliability of both the regulator and the electronic system.
- Short-Circuit Protection: Its integrated short-circuit protection feature prevents damage from output short circuits, ensuring the safety of the device under fault conditions.
- Package Type: The AP7215-33SG-13-80 comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications.
Applications
The versatility of the AP7215-33SG-13-80 allows it to be used in a variety of electronic applications, including but not limited to:
- Battery-powered devices
- Portable electronics
- Microcontroller power supply
- Reference voltage sources
- Point-of-Load (POL) conversions
With its combination of features, the AP7215-33SG-13-80 from Diodes Incorporated is a reliable and efficient choice for designers looking to enhance the performance and stability of their electronic products.