EN
  • EN
  • DE

AP7348D-1818RS4-7

Part No AP7348D-1818RS4-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description LDO CMOS LOWCURR X1-DFN1612-8 T& / Linear Voltage Regulator IC Positive Fixed 4 Output 300mA, 300mA, 300mA, 300mA X1-DFN1612-8 (Type B)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 4
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) 1.8V, 1.8V, 1.8V, 1.8V
Voltage Dropout (Max) 0.48V @ 300mA, 0.48V @ 300mA, 0.48V @ 300mA, 0.48V @ 300mA
Current - Output 300mA, 300mA, 300mA, 300mA
Current - Quiescent (Iq) 280 µA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFDFN Exposed Pad
Supplier Device Package X1-DFN1612-8 (Type B)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-AP7348D-1818RS4-7TR
Standard Package 5,000
Win Source Part Number 1112186-AP7348D-1818RS4-7
Ultra Librarian 3D Model Ultra Librarian AP7348D-1818RS4-7 CAD Model

Description

Diodes Incorporated AP7348D-1818RS4-7 Low Dropout Regulator

The AP7348D-1818RS4-7 is a high-performance, dual-channel low dropout regulator (LDO) designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This LDO is engineered to provide stable and reliable power supply for various applications, including portable and battery-powered devices, where power efficiency is critical.

With its compact SOT-25 package, the AP7348D-1818RS4-7 is optimized for space-constrained applications. It offers two independently regulated output voltages of 1.8V, which are capable of delivering up to 150mA of output current each. This feature makes it particularly suitable for powering sensitive analog and digital ICs that require separate power domains.

One of the key advantages of the AP7348D-1818RS4-7 is its low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thereby maximizing battery life. The LDO also features low quiescent current, which further enhances its suitability for battery-powered applications by reducing standby power consumption.

The device includes several built-in protection features to safeguard the electronic components it powers. These include over-current protection (OCP), under-voltage lockout (UVLO), and thermal shutdown protection. The over-current protection mechanism prevents the LDO from damage due to excessive load current, while the thermal shutdown feature protects it from overheating. The under-voltage lockout ensures that the LDO operates within its specified input voltage range.

Additionally, the AP7348D-1818RS4-7 boasts excellent load and line regulation, ensuring a stable output voltage despite variations in input voltage or load current. This stability is crucial for maintaining the performance and longevity of sensitive electronic circuits.

In summary, the Diodes Incorporated AP7348D-1818RS4-7 is a reliable and efficient solution for powering dual supply rails in a variety of electronic devices. Its low dropout voltage, low quiescent current, and robust protection features make it a versatile choice for designers looking to optimize their power management schemes.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2707 $50.0795
455+ $0.2221 $101.0555
700+ $0.2152 $150.6400
965+ $0.2082 $200.9130
1,245+ $0.2013 $250.6185
1,665+ $0.1805 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,581 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess