EN
  • EN
  • DE

AP7363-SP-13

Part No AP7363-SP-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 0.6V to 5V 1.5A 8-Pin SOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 220207-AP7363-SP-13
Popularity Low
Supply and Demand Status Balance
Family Name AP7363
Introduction Date July 05, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AP7363-SP-13 CAD Model

Description

Introducing the AP7363-SP-13 from Diodes Incorporated

The AP7363-SP-13 is a highly efficient, low dropout regulator designed to deliver a stable and reliable power supply in a variety of electronic applications. Manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors, this regulator stands out for its robust performance and compact form factor.

This voltage regulator is capable of delivering a continuous output current of up to 1A, making it suitable for high-performance devices that require a steady and uninterrupted power source. The AP7363-SP-13 operates over a wide input voltage range from 3.3V to 40V, which allows for flexibility in a broad range of applications, from consumer electronics to industrial systems.

One of the key features of the AP7363-SP-13 is its low dropout voltage, which ensures maximum efficiency by minimizing the difference between the input and output voltages. This characteristic is particularly beneficial in battery-operated devices, where conserving power is of utmost importance. Additionally, the device boasts excellent load and line regulation, further contributing to its stable performance.

The AP7363-SP-13 comes in a small SOT-223 package, offering a space-saving solution for compact PCB layouts. Its thermal performance is enhanced by the package's power dissipation capabilities, which help maintain optimal operating temperatures even under full load conditions.

Safety features are also embedded in the design of this regulator. It includes over-temperature protection and over-current protection, safeguarding the device and the system it powers from potential damage caused by abnormal operating conditions. Moreover, the AP7363-SP-13 is equipped with a low-power shutdown mode, which reduces power consumption when the device is not in active use.

In summary, the AP7363-SP-13 from Diodes Incorporated is a versatile and reliable choice for designers looking for a power management solution that combines efficiency, compactness, and protection features. Whether it's for consumer electronics, telecommunication devices, or industrial equipment, this low dropout regulator is engineered to meet the stringent requirements of a wide array of applications.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4927 $51.7335
250+ $0.4042 $101.0500
385+ $0.3916 $150.7660
530+ $0.3790 $200.8700
685+ $0.3663 $250.9155
915+ $0.3285 $300.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,113 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess