The AP7365-25ERG-13 is a highly efficient, low dropout regulator designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This regulator is specifically engineered to deliver a stable and reliable power supply, making it an ideal choice for sensitive electronic applications requiring a fixed output voltage of 2.5V.
Key Features
- Output Voltage: Precisely regulated 2.5V output, suitable for various digital and analog circuits.
- High Accuracy: Maintains output voltage accuracy within ±1%, ensuring device reliability and performance consistency.
- Low Dropout: Operates with a very low dropout voltage, enhancing efficiency and allowing operation over a wide range of input voltages.
- Current Capability: Capable of delivering up to 600mA of continuous output current, sufficient for a broad range of applications.
- Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its longevity and reliability.
- Power-Saving Mode: Features a power-saving mode that reduces quiescent current, significantly improving battery life in portable devices.
Applications
The AP7365-25ERG-13 is versatile and can be used in a variety of applications, including but not limited to:
- Portable and battery-powered devices
- Wireless communication systems
- Power management for consumer electronics
- Microprocessor and microcontroller systems
Package and Quality
This component is available in a compact TSOT-25 package, which is designed to occupy minimal space on printed circuit boards (PCBs). The AP7365-25ERG-13 is also RoHS compliant, meaning it meets the latest environmental standards by avoiding the use of hazardous substances. Diodes Incorporated is committed to delivering high-quality products, and this regulator is no exception, with rigorous testing and quality assurance processes in place to ensure performance and reliability.