EN
  • EN
  • DE

AP7365-33EVG-13

Part No AP7365-33EVG-13
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045463-AP7365-33EVG-13
Categories PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP7365-33EVG-13 CAD Model

Description

Diodes Incorporated AP7365-33EVG-13 Voltage Regulator

The AP7365-33EVG-13 from Diodes Incorporated is a robust and efficient fixed output voltage regulator designed to deliver a consistent 3.3V output. This high-performance component is ideal for a wide range of applications, including consumer electronics, computer peripherals, and industrial automation systems.

Key Features:

  • Output Voltage: Precisely regulated 3.3V output, which is essential for sensitive electronic devices that require a stable power supply.
  • High Efficiency: The device operates with high efficiency, which helps in minimizing power loss and heat generation, thus improving the overall performance of the end application.
  • Low Dropout: Features a low dropout voltage, ensuring that the regulator can maintain output voltage regulation even when the supply voltage is very close to the output voltage.
  • Current Capacity: Capable of delivering up to 1A of continuous output current, making it suitable for a broad range of power requirements.
  • Thermal Protection: Integrated thermal shutdown function protects the device from overheating, enhancing its reliability and longevity.
  • Package: Housed in a small, leadless W-DFN2020-6 package, the AP7365-33EVG-13 saves valuable board space and is suitable for compact electronic assemblies.

Applications:

The AP7365-33EVG-13 is versatile enough to be used in various applications, including but not limited to:

  • Battery-powered devices
  • Portable media players
  • Networking systems
  • Telecommunication equipment
  • Power management circuits

Summary:

In summary, the AP7365-33EVG-13 from Diodes Incorporated is a highly reliable and efficient solution for applications requiring a 3.3V regulated power supply. Its compact form factor, high current capability, and thermal protection make it an excellent choice for designers looking to optimize their power management systems. Whether for industrial or consumer applications, this voltage regulator stands out for its performance and durability.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess