EN
  • EN
  • DE

AP75T10GS

Part No AP75T10GS
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Diodes Incorporated
Win Source Part Number 220218-AP75T10GS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP75T10GS CAD Model

Description

Introducing the AP75T10GS MOSFET from Diodes Incorporated

The AP75T10GS is a state-of-the-art, enhancement-mode N-Channel MOSFET produced by the renowned semiconductor manufacturer, Diodes Incorporated. This high-performance component is designed to meet the rigorous demands of modern electronic circuits, offering both high efficiency and reliability for a wide range of applications.

With its advanced trench MOSFET technology, the AP75T10GS provides excellent on-resistance (R<sub>DS(on)) and low gate charge (Q<sub>g), which translates into superior power efficiency and faster switching speeds. This makes it an ideal choice for power management tasks in consumer electronics, computing devices, and industrial systems.

Key Features of the AP75T10GS:

  • Low On-Resistance: The device boasts an impressively low R<sub>DS(on), which minimizes conduction losses and enhances overall system efficiency.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D) of up to 75A, allowing it to handle high power applications with ease.
  • High Thermal Performance: Thanks to its TO-220 package, the AP75T10GS exhibits excellent thermal characteristics, ensuring stable operation even under high temperature conditions.
  • Fast Switching Speed: The low gate charge and capacitance of the MOSFET enable rapid switching, which is crucial for reducing switching losses in power conversion systems.
  • Robustness: The device is designed to be rugged, with a high threshold voltage and a robust body diode, making it resilient against harsh operating conditions.

Whether it's for DC-DC converters, motor drives, or power supply units, the AP75T10GS is engineered to provide exceptional performance. Its combination of efficiency, speed, and durability makes it a versatile component that can significantly enhance the capabilities of electronic systems.

Diodes Incorporated's commitment to quality ensures that the AP75T10GS MOSFET is not only powerful but also reliable, backed by rigorous testing and compliance with industry standards. Integrating this MOSFET into your design will help achieve a compact, energy-efficient solution that stands the test of time.

For detailed specifications and application guidance, engineers and designers are encouraged to consult the comprehensive datasheet provided by Diodes Incorporated.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8644 $64.3220
11+ $10.5555 $116.1105
17+ $10.2252 $173.8284
24+ $9.8960 $237.5040
31+ $9.5657 $296.5367
41+ $8.5759 $351.6119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess