EN
  • EN
  • DE

APT13003DU-G1

Part No APT13003DU-G1
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 450V 1.5A TO126
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 450 V 1.5 A 4MHz 20 W Through Hole TO-126
Manufacturer Diodes Incorporated
Package Tube
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-225AA, TO-126-3
Case / Package TO-126
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number APT13003DU-G1DI, 1134-APT13003DU-G1DI, -APT13003DU-G1DI
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911623-APT13003DU-G1
Ultra Librarian 3D Model Ultra Librarian APT13003DU-G1 CAD Model

Description

Product Overview: APT13003DU-G1

The APT13003DU-G1 is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This transistor is specifically engineered for use in a wide range of electronic applications, offering a blend of efficiency, reliability, and versatility.

Key Features

  • Voltage and Current Ratings: The APT13003DU-G1 boasts a collector-emitter voltage (Vceo) of 400V, which provides a high breakdown voltage suitable for various applications. Additionally, it has a collector current (Ic) rating of 1.5A, making it ideal for medium power requirements.
  • Power Dissipation: With a power dissipation (Pd) of 1.25W, this BJT can handle a moderate amount of power, which is beneficial for applications that require a balance between performance and energy efficiency.
  • High Gain Bandwidth Product: It features a high gain bandwidth product (fT) that ensures good frequency response, making it suitable for amplification purposes in audio and signal processing circuits.
  • Package: The APT13003DU-G1 is packaged in a TO-251 (IPAK) form factor, which is known for its compact size and ease of mounting on printed circuit boards (PCBs).
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, meaning it is free from hazardous substances such as lead, mercury, and cadmium.

Applications

The APT13003DU-G1 is suitable for a variety of applications, including:

  • Switching regulators
  • Motor controls
  • Power supply circuits
  • Audio amplifiers
  • Signal processing

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The APT13003DU-G1 is no exception, as it undergoes rigorous testing and quality control measures to ensure that it performs to the specifications under varying conditions and throughout its lifespan.

With its robust electrical characteristics and versatile package design, the APT13003DU-G1 from Diodes Incorporated is an excellent choice for designers and engineers looking to incorporate a reliable NPN transistor into their electronic designs.

You May Also Be Interested in

Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5860 $63.4400
90+ $1.3015 $117.1350
140+ $1.2608 $176.5120
190+ $1.2201 $231.8190
245+ $1.1794 $288.9530
330+ $1.0574 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,652 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess