EN
  • EN
  • DE

APT13003EZTR-G1

Part No APT13003EZTR-G1
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 465V 1.5A TO92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 465 V 1.5 A 4MHz 1.1 W Through Hole TO-92
Manufacturer Diodes Incorporated
Package Tape & Box (TB)
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Case / Package TO-92
Family Name APT13003
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861578-APT13003EZTR-G1
Ultra Librarian 3D Model Ultra Librarian APT13003EZTR-G1 CAD Model

Description

Product Overview: APT13003EZTR-G1

The APT13003EZTR-G1 is a high-performance NPN bipolar junction transistor (BJT) developed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This transistor is designed to cater to a wide range of applications requiring efficient amplification and switching operations.

Key Features

  • Voltage & Current: The APT13003EZTR-G1 can handle collector-emitter voltages up to 400V, making it suitable for high-voltage applications. It also supports collector currents up to 1.5A, providing ample current handling capability for a variety of electronic circuits.
  • Power Dissipation: With a power dissipation of 40W, this transistor can accommodate moderately high power applications without the risk of overheating, ensuring reliability and longevity.
  • High Gain: It boasts a high DC current gain (hFE) range, which allows for efficient current amplification in electronic circuits, making it a versatile component for amplifiers and switches.
  • TO-92 Package: The APT13003EZTR-G1 comes in a TO-92 package, which is widely used for through-hole mounting. This package is known for its ease of integration into various circuit boards and its robustness in various environmental conditions.

Applications

The APT13003EZTR-G1 is suitable for a plethora of applications, including but not limited to:

  • Switching regulators
  • Motor controls
  • Power supplies
  • LED lighting
  • Amplification circuits

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The APT13003EZTR-G1 is manufactured with stringent quality control processes, ensuring that each component meets the highest standards of performance and reliability. It is designed to withstand the rigors of commercial and industrial applications, providing designers with a dependable solution for their electronic designs.

Packaging and Availability

The APT13003EZTR-G1 is available in tape and reel packaging, facilitating easy handling and assembly during the manufacturing process. This packaging ensures that the product is delivered in optimal condition, ready for integration into your next project.

For detailed specifications, application notes, and additional resources, please visit the Diodes Incorporated official website or contact their customer support team for further assistance.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess