EN
  • EN
  • DE

APT13003EZTR

Part No APT13003EZTR
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case to92
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 751886-APT13003EZTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APT13003EZTR CAD Model

Description

Introducing the APT13003EZTR from Diodes Incorporated

Diodes Incorporated presents the APT13003EZTR, a cutting-edge NPN bipolar junction transistor (BJT) designed for versatile applications requiring high efficiency and reliability. This component is an excellent choice for designers looking to improve performance in power management and switching applications.

Key Features

  • Voltage and Current Ratings: The APT13003EZTR offers a collector-emitter voltage (Vceo) of 400V, which ensures robust operation in high voltage environments. It also supports a collector current (Ic) of up to 1.5A, making it suitable for moderate power applications.
  • High Power Dissipation: With a power dissipation (Pd) of 1.25W, this transistor can handle significant energy without overheating, contributing to system stability and longevity.
  • High Gain Bandwidth Product: The device boasts a transition frequency (ft) of 7MHz, providing a good balance between speed and power handling, suitable for a variety of switching applications.
  • TO-92 Package: Encased in the popular TO-92 package, the APT13003EZTR is easy to integrate into a wide range of electronic circuits, offering a compact solution without compromising on performance.

Applications

The APT13003EZTR is ideal for a variety of applications, including but not limited to:

  • Switching regulators
  • Motor controllers
  • Inverters
  • Power supplies
  • Amplifier Output Stages

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The APT13003EZTR is manufactured with the highest standards, ensuring that it meets the rigorous requirements of industrial and consumer applications. Its reliability is further enhanced by its moisture sensitivity level (MSL) of 1, indicating that it has superior resistance to moisture and can be used in a wide range of environmental conditions.

Availability

The APT13003EZTR is available in tape and reel packaging, facilitating easy assembly during mass production. Its surface-mount design makes it suitable for automated manufacturing processes, ensuring efficiency and consistency in production.

With its robust electrical characteristics and versatile package design, the APT13003EZTR from Diodes Incorporated is the ideal choice for designers seeking a reliable and efficient solution for their power management and switching needs.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess