EN
  • EN
  • DE

APT13005SU-G1

Part No APT13005SU-G1
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description HIGH VOLTAGE FAST SWITCHING NPN POWER TRANSISTOR | TRANS NPN 450V 3.2A TO126
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Transistor Type NPN
Current - Collector (Ic) (Maximum) 3.2A
Voltage - Collector Emitter Breakdown (Maximum) 450V
Vce Saturation (Maximum) at Ib, Ic 1V at 750mA, 3A
DC Current Gain (hFE) (Minimum) at Ic, Vce 8 at 2A, 5V
Maximum Power 20W
Frequency - Transition 4MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-225AA, TO-126-3
Supplier Device Package TO-126
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 722220-APT13005SU-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APT13005SU-G1 CAD Model

Description

Product Overview: APT13005SU-G1

The APT13005SU-G1 is a high-performance, NPN bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This transistor is specifically engineered to address the needs of a wide range of electronic applications, offering a blend of efficiency, reliability, and versatility.

Key Features

  • Voltage and Current Ratings: The APT13005SU-G1 is capable of withstanding collector-emitter voltages up to 400V, making it suitable for high-voltage applications. It can handle continuous collector currents up to 4A, allowing it to drive a considerable amount of load.
  • Power Dissipation: With a power dissipation rating of 40W, this transistor can manage significant levels of power, ensuring stable operation in power-intensive scenarios.
  • Gain Bandwidth Product: It features a gain bandwidth product (fT) of 4MHz, indicative of its ability to operate effectively at higher frequencies, which is crucial for fast switching applications.
  • High Switching Speed: The fast switching speed of the APT13005SU-G1 makes it an ideal choice for switching regulators, inverters, and other applications requiring rapid switching capabilities.
  • Package: It comes in a TO-220AB package, which is widely used in the industry due to its ease of mounting and ability to handle higher power levels.

Applications

The APT13005SU-G1 is designed to cater to a diverse array of applications, including but not limited to:

  • Switching regulators
  • Motor controls
  • Inverters
  • Power supply circuits
  • Amplification circuits

Quality and Reliability

Diodes Incorporated ensures that the APT13005SU-G1 meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control measures, guaranteeing performance consistency and long-term reliability for critical applications.

Environmental Compliance

The APT13005SU-G1 is also environmentally friendly, complying with RoHS (Restriction of Hazardous Substances) directives, which restricts the use of certain hazardous materials in electronic equipment. This commitment to environmental sustainability makes the APT13005SU-G1 an excellent choice for eco-conscious businesses and consumers.

In summary, the APT13005SU-G1 from Diodes Incorporated stands out as a robust and reliable component that can elevate the performance and efficiency of a wide range of electronic systems.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2712 $58.3080
520+ $0.2226 $115.7520
805+ $0.2157 $173.6385
1,110+ $0.2087 $231.6570
1,435+ $0.2017 $289.4395
1,920+ $0.1809 $347.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,900 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess