EN
  • EN
  • DE

APX809-29SAG-7-77

Part No APX809-29SAG-7-77
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Diodes Incorporated
Win Source Part Number 220246-APX809-29SAG-7-77
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APX809-29SAG-7-77 CAD Model

Description

Introducing the APX809-29SAG-7-77 Voltage Supervisor from Diodes Incorporated

The APX809-29SAG-7-77 is a highly reliable voltage supervisor component, meticulously designed by Diodes Incorporated to ensure the stability and functionality of electronic systems. This microprocessor supervisory circuit is engineered to monitor the power supply voltage levels in digital systems and provide a reset signal to the host processor when necessary, thereby safeguarding the system from erratic behavior due to power fluctuations.

Key Features

  • Precision Monitoring: The device is tailored to monitor 2.93V power supplies, providing a precision threshold level for applications that require specific voltage supervision.
  • Reset Signal: It generates a reset signal whenever the voltage drops below the preset threshold, which remains active until the power supply voltage returns to acceptable levels, ensuring the system resets properly.
  • Low Power Consumption: The APX809-29SAG-7-77 is designed for energy efficiency, consuming minimal power and contributing to the overall power management of the system.
  • Compact Package: Housed in a small SOT-23 package, the device is suitable for space-constrained applications, allowing for a compact PCB layout.

Applications

The versatility of the APX809-29SAG-7-77 makes it an ideal choice for a wide range of applications, including:

  • Microprocessor systems
  • Microcontrollers
  • Portable/battery-powered equipment
  • Intelligent instruments
  • Industrial controllers

Product Reliability and Support

Diodes Incorporated is known for its dedication to quality and reliability, and the APX809-29SAG-7-77 is no exception. This voltage supervisor is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected of electronic components today. Additionally, Diodes Incorporated provides extensive technical support and documentation, making integration into your system seamless and straightforward.

In summary, the APX809-29SAG-7-77 from Diodes Incorporated is a sophisticated voltage supervisor designed to enhance system reliability through precise voltage monitoring and reset signal generation. Its low power consumption, compact design, and broad application range make it an essential component for any power-sensitive electronic system.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2405 $62.0250
115+ $1.0176 $117.0240
180+ $0.9864 $177.5520
245+ $0.9540 $233.7300
315+ $0.9228 $290.6820
420+ $0.8270 $347.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess