EN
  • EN
  • DE

APX810S-29SA-7

Part No APX810S-29SA-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Diodes Incorporated
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.93V
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number APX810
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names APX810S-29SA-7DITR,APX810S-29SA-7DIDKR,APX810S-29SA-7DICT
Standard Package 3,000
Win Source Part Number 1122146-APX810S-29SA-7
Ultra Librarian 3D Model Ultra Librarian APX810S-29SA-7 CAD Model

Description

Diodes Incorporated APX810S-29SA-7 Microprocessor Reset Circuit

The APX810S-29SA-7 from Diodes Incorporated is a highly reliable, precision microprocessor (μP) supervisory circuit designed to monitor power supplies in digital systems. It provides a significant function in ensuring system integrity during power-up, operation, and power-down. This particular component is essential for applications that require a stable and reliable system reset.

Key Features:

  • Precision Monitoring: This device features a precision voltage monitor tailored for 2.93V power supplies, ensuring that the system operates within safe voltage levels.
  • Power-On Reset Generator: The automatic reset generation on power-up guarantees that the μP boots up in a predictable state every time.
  • Manual Reset Input: An additional manual reset input allows for a system reset to be triggered externally whenever necessary.
  • Low Power Consumption: With its low power consumption, the APX810S-29SA-7 contributes to the overall energy efficiency of the system it's integrated into.
  • Reset Timeout: It provides a 140 ms minimum power-on reset pulse width, which ensures adequate time for the system to stabilize before operation commences.
  • High Accuracy: The reset threshold accuracy is maintained at ±1.5% at room temperature, providing reliable performance across a range of conditions.
  • Temperature Range: The operating temperature range of -40°C to +105°C accommodates diverse working environments and applications.

Applications:

The APX810S-29SA-7 is a versatile component suitable for a broad array of applications, including:

  • Computers and Controllers
  • Embedded Systems
  • Portable/Battery-powered Equipment
  • Intelligent Instruments
  • Industrial Equipment

Package and Availability:

The device is available in a space-saving SOT23 package, which is ideal for use in space-constrained applications. The part number APX810S-29SA-7 denotes the RoHS-compliant version, with a "7" suffix indicating the packaging type. It is available in tape and reel format, facilitating easy integration into automated manufacturing processes.

As a product of Diodes Incorporated, a leading manufacturer in the semiconductor market, the APX810S-29SA-7 is backed by robust technical support and the assurance of high manufacturing standards, making it a reliable choice for critical system monitoring applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC POWER
Lowest to $0.8732
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2329 $50.0735
525+ $0.1911 $100.3275
815+ $0.1851 $150.8565
1,120+ $0.1792 $200.7040
1,445+ $0.1732 $250.2740
1,935+ $0.1553 $300.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess