Product Overview: AS7812DTR-E1
The AS7812DTR-E1 is a high-performance, low-dropout linear regulator produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This regulator is designed to deliver a fixed output voltage of 12V with an output current of up to 1A, making it an ideal choice for a wide range of applications that require a stable and reliable power supply.
Key Features
- Fixed Output Voltage: The device provides a stable 12V output, which is suitable for powering sensitive electronics that require consistent voltage levels.
- High Output Current: With the capability to deliver up to 1A of output current, the AS7812DTR-E1 can cater to the needs of various high-power applications.
- Low Dropout Voltage: The low dropout feature allows the regulator to maintain output voltage regulation with minimal difference between the input and output voltages, enhancing efficiency and battery life in portable devices.
- Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring safe operation under high current conditions.
- Short Circuit Protection: The regulator includes short circuit protection to safeguard against faults and potential damage to the circuit.
- Wide Operating Temperature Range: The AS7812DTR-E1 is designed to operate within a temperature range of -40°C to +125°C, making it suitable for industrial applications with challenging environmental conditions.
- Package Options: It is available in a TO-252 package, which is known for its small footprint and ease of integration into various circuit designs.
Applications
- Consumer Electronics
- Telecommunication Systems
- Industrial Control Systems
- Automotive Electronics
- Power Management Circuits
The AS7812DTR-E1 from Diodes Incorporated is a robust and versatile voltage regulator, perfect for designers looking to incorporate a reliable power management solution into their electronic systems. Its combination of features ensures efficient performance, making it a top choice for a multitude of applications where voltage stability and power efficiency are paramount.