Introducing the AZ1086D-1.5TRE1 Voltage Regulator
Diodes Incorporated presents the AZ1086D-1.5TRE1, a high-performance low-dropout voltage regulator designed to deliver a continuous output of 1.5V. This robust component is ideal for various applications, from personal electronics to industrial systems requiring a stable and reliable power supply.
Key Features
- Output Voltage: Precisely regulated 1.5V output ensures consistent performance for sensitive electronic devices.
- High Efficiency: Low dropout voltage enhances efficiency, making it suitable for battery-operated devices.
- Current Capacity: Capable of delivering up to 1.5A of continuous output current, providing ample power for a wide range of applications.
- Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, ensuring long-term reliability.
- Short Circuit Protection: Built-in short circuit protection guards against unexpected power surges and faults.
- Package Type: Available in a TO-252 (DPAK) package, which is suitable for automated surface-mount assembly and space-constrained applications.
Applications
The AZ1086D-1.5TRE1 is versatile and can be used in various electronic circuits, including:
- Portable Devices
- Computer Peripherals
- Networking Equipment
- Industrial Control Systems
- Power Management Solutions
Quality and Reliability
Diodes Incorporated is committed to providing high-quality components. The AZ1086D-1.5TRE1 is manufactured with this commitment in mind, ensuring that it meets stringent quality standards. With its robust design and comprehensive protection features, this voltage regulator is a reliable choice for engineers and designers looking to enhance the performance and stability of their power supply solutions.
Ordering Information
For detailed specifications, sample requests, or bulk orders, the AZ1086D-1.5TRE1 can be sourced directly through Diodes Incorporated or authorized distributors. Ensure your designs are powered with precision and efficiency by choosing the AZ1086D-1.5TRE1 voltage regulator.