The AZ1086D-5.0 is a high-performance, low-dropout linear regulator designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This regulator is engineered to deliver a fixed output voltage of 5.0V with an impressive accuracy and stability, making it an ideal choice for a wide range of applications requiring a reliable power source.
Key Features
- Output Voltage: Fixed at 5.0V with high precision, ensuring consistent performance for sensitive electronic circuits.
- High Current Capability: Capable of delivering up to 1.5A of continuous output current, suitable for high-power applications.
- Low Dropout Voltage: With a low dropout voltage, this regulator maintains regulation even when the input-to-output differential is minimal.
- Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features provide protection against abnormal operating conditions, enhancing the longevity and reliability of both the regulator and the overall system.
- Wide Input Voltage Range: Supports a broad range of input voltages, accommodating various power supplies and battery configurations.
- Package Options: Available in several package types to suit different mounting and space requirements.
Applications
The AZ1086D-5.0 is versatile and can be used in numerous applications. It is particularly well-suited for:
- High-efficiency linear power supplies
- Battery-powered devices
- Post-regulation for switching supplies
- Consumer electronics
- Telecommunication equipment
- Computer and computer peripheral systems
Quality and Reliability
Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AZ1086D-5.0 is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and durability across a wide range of operating conditions.