The AZ1117-1.8TRE1 from Diodes Incorporated is a high-performance low-dropout (LDO) linear voltage regulator, designed to deliver a stable and precise 1.8V output voltage. This regulator is an ideal choice for a wide range of applications, providing a simple and efficient solution for voltage regulation requirements.
Key Features
- Output Voltage: Fixed at 1.8V, providing a precise voltage source for sensitive electronics.
- High Efficiency: Low dropout voltage enhances efficiency, especially beneficial in battery-operated devices.
- Current Capability: Capable of delivering up to 1A of output current, suitable for a variety of loads.
- Thermal Protection: Integrated thermal shutdown function protects the device from overheating.
- Short Circuit Protection: Built-in short circuit protection to safeguard the regulator and the load from potential damage.
- Package: Available in a TO-252 package, which is suitable for automated assembly and helps in heat dissipation.
Applications
The AZ1117-1.8TRE1 is versatile and can be used in multiple applications, including:
- Consumer Electronics
- Computer Peripherals
- Networking Devices
- Industrial Equipment
- Portable Devices
Reliability and Performance
With its robust design, the AZ1117-1.8TRE1 ensures reliable operation even under varying input conditions and load fluctuations. The device's consistent performance makes it a dependable choice for critical applications where voltage stability is paramount.
Environmental Compliance
Diodes Incorporated is committed to environmental sustainability. The AZ1117-1.8TRE1 is manufactured with eco-friendly materials and complies with RoHS directives, making it a suitable choice for eco-conscious businesses and consumers.
Conclusion
In summary, the AZ1117-1.8TRE1 LDO voltage regulator from Diodes Incorporated is a reliable, efficient, and versatile component that meets the demands of a broad spectrum of voltage regulation applications. Its comprehensive protection features and compliance with environmental standards make it an excellent choice for designers and engineers seeking performance and sustainability.