Product Overview: AZ1117H-1.2TREL from Diodes Incorporated
The AZ1117H-1.2TREL is a high-performance, low-dropout linear regulator designed for a wide range of applications. Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this regulator delivers a fixed output voltage of 1.2V with high accuracy. It is an ideal solution for systems that require a stable and reliable power supply.
Key Features
- Low Dropout Voltage: The device features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This makes it suitable for battery-powered devices where maximizing battery life is critical.
- High Output Accuracy: The AZ1117H-1.2TREL provides a precise output voltage with tight regulation, which is essential for sensitive electronic components that require a stable power supply.
- Current Limiting and Thermal Protection: With built-in current limiting and thermal protection features, the device offers enhanced safety by preventing damage from over-current and overheating scenarios.
- Wide Operating Temperature Range: The regulator is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications that can experience extreme temperatures.
Applications
The AZ1117H-1.2TREL is versatile and can be used in various applications, including:
- High-efficiency linear power supplies
- Battery-powered equipment
- Consumer electronics
- Telecommunications infrastructure
- Computer motherboards and peripherals
Product Specifications
- Output Voltage: 1.2V
- Output Current: Up to 1A
- Dropout Voltage: Typically 1.1V at 800mA load
- Package: TO-252, which is suitable for automated assembly processes and offers good thermal performance
The AZ1117H-1.2TREL is also available in other package options to suit different design requirements. Diodes Incorporated ensures that this product meets rigorous quality and performance standards, providing designers with a reliable component for their power supply needs. For detailed technical specifications, datasheets, and support, customers should visit the official Diodes Incorporated website or contact their local sales representative.