EN
  • EN
  • DE

AZ23C9V1-7-F

Part No AZ23C9V1-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 9.1V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 9.1V
Tolerance ±5%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 10 Ohm
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 010590-AZ23C9V1-7-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AZ23C9V1
Introduction Date May 12, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian AZ23C9V1-7-F CAD Model

Description

The AZ23C9V1-7-F is a high-performance, dual Zener diode, expertly crafted by the renowned semiconductor manufacturer, Diodes Incorporated. This component is designed to provide precise voltage regulation and is commonly utilized in a multitude of electronic applications ranging from voltage stabilization to voltage reference.

Key Features

  • Dual Zener Diodes: This device contains two high-quality Zener diodes in a common anode configuration, offering flexibility and convenience in circuit design.
  • Voltage Regulation: With a nominal Zener voltage of 9.1V, the AZ23C9V1-7-F ensures accurate voltage regulation, essential for maintaining stable operation in electronic circuits.
  • Power Dissipation: The device is capable of handling a power dissipation of 300mW, allowing it to withstand moderate power levels while providing reliable performance.
  • Compact Package: Encased in a small SOT-23 package, the AZ23C9V1-7-F is optimized for space-constrained applications while still delivering robust functionality.
  • High Surge Capability: Designed to endure surge currents, this component is an excellent choice for protecting sensitive electronics from voltage spikes.
  • Wide Operating Temperature Range: With an operating temperature range of -55°C to +150°C, the AZ23C9V1-7-F is suitable for use in harsh environmental conditions.

Applications

The versatility of the AZ23C9V1-7-F makes it ideal for a wide array of applications. It is frequently used in consumer electronics, industrial control systems, and telecommunications equipment. Its precision voltage regulation capabilities make it invaluable in power supply circuits, battery chargers, and voltage reference modules. Additionally, its compact footprint and high surge capability are advantageous for portable devices, automotive electronics, and other applications where space is at a premium and durability is essential.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products that meet stringent industry standards. The AZ23C9V1-7-F is no exception, with its manufacturing process being certified to ISO 9001:2015, ensuring customers receive reliable and consistent performance for their critical applications.

You May Also Be Interested in

Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us
NXP / Nexperia
Voltage regulator double diodes
Lowest to $0.0982
NXP / Nexperia
Voltage regulator double diodes
Need more? Email Us
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us
Panjit
TRIPLE ISOLATED 200mW ZENERS
Lowest to $1.1481
Vishay
Small Signal Zener Diodes, Dual
Lowest to $0.0889
Panasonic
DIODE ZENER ARRAY 3.6V SMINI4 / Diode Zener Dual Parallel 3.6V 5% 200mW 4-Pin SMini4-F3-B T/R
Lowest to $0.1168
Rohm Semiconductor
Zener diode
Lowest to $0.1351

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,270+ $0.0455 $57.7850
3,090+ $0.0374 $115.5660
4,780+ $0.0363 $173.5140
6,580+ $0.0351 $230.9580
8,535+ $0.0339 $289.3365
11,410+ $0.0304 $346.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 1270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess