EN
  • EN
  • DE

BZX84C17TW

Part No BZX84C17TW
Manufacturer Panjit
Catalog Diodes - Zener - Arrays
Description TRIPLE ISOLATED 200mW ZENERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1158011-BZX84C17TW
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84C17TW CAD Model

Description

The BZX84C17TW is a Zener diode array manufactured by Panjit. This component incorporates two Zener diodes connected in series within a compact SOT-363 package. Zener diodes are semiconductor devices designed to operate in the reverse breakdown region, providing a stable voltage reference or voltage regulation.

Applications

  • Voltage Regulation: Maintaining a stable voltage level in electronic circuits.
  • Voltage Clipping: Limiting voltage excursions to protect sensitive components from overvoltage.
  • Transient Voltage Suppression (TVS): Protecting circuits from voltage spikes caused by ESD or other transient events.
  • Overvoltage Protection: Preventing damage to electronic components due to excessive voltage.
  • Voltage Referencing: Providing a stable voltage reference for comparator circuits and other applications.

Features

  • Dual Series Zener Diodes: Contains two Zener diodes connected in series within a single package.
  • Low Leakage Current: Minimizes power dissipation in the reverse bias condition.
  • Tight Tolerance: Provides a precise and stable Zener voltage.
  • Small SOT-363 Package: Compact surface-mount package saves board space.

Benefits

  • Efficient Voltage Regulation: Provides a stable and reliable voltage regulation function.
  • Compact Footprint: Saves valuable board space in space-constrained applications.
  • Enhanced Protection: Protects sensitive components from voltage transients and overvoltage conditions.

The BZX84C17TW is packaged in a SOT-363 package. Key specifications include a Zener voltage of 17V with a specified tolerance. The low leakage current contributes to efficient power usage. It is designed to operate over a standard industrial temperature range. The series configuration of the Zener diodes increases the overall voltage handling capability of the component. The BZX84C17TW's small size and robust performance make it suitable for a variety of applications requiring precise voltage regulation and protection.

You May Also Be Interested in

Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 2.7V SOT363
Lowest to $0.1019
Diodes Incorporated
DIODE ZENER ARRAY 20V SOT363
Lowest to $0.1160
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT363
Need more? Email Us
Diodes Incorporated
TRIPLE SURFACE MOUNT ZENER DIODE ARRAY | DIODE ZENER ARRAY 39V SOT363
Lowest to $0.1474
Diodes Incorporated
300mW DUAL SURFACE MOUNT ZENER DIODE
Lowest to $0.0430
Diodes Incorporated
DIODE ZENER ARRAY 5.6V SOT363
Lowest to $0.0189
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT363
Need more? Email Us
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 3.9V SOT363
Lowest to $0.0762
Diodes Incorporated
DIODE ZENER ARRAY 6.8V SOT363
Lowest to $0.0905

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess