The AZ339M-E1 from Diodes Incorporated is a high-performance quad comparator integrated circuit designed for a wide range of applications in the electronics industry. This precision device is engineered to provide fast and reliable comparison of input voltages, making it an essential component in systems that require multiple voltage level detections.
Key Features
- Quad Independent Comparators: The device houses four independent voltage comparators, allowing for multiple comparisons within a single package, saving space and increasing system efficiency.
- Low Power Operation: The AZ339M-E1 is optimized for low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
- Wide Voltage Range: It supports a wide operating voltage range, accommodating various logic levels and making it versatile for different circuit designs.
- High Input Impedance: The comparators feature high input impedance, ensuring minimal loading on the input source and maintaining signal integrity.
- Output Compatibility: The outputs of the AZ339M-E1 are compatible with TTL, MOS, and CMOS logic systems, ensuring easy integration into a variety of digital environments.
Applications
The AZ339M-E1 is ideal for use in multiple applications, including:
- Limit Comparators
- Voltage Monitoring Systems
- Analog to Digital Converters
- Timer Circuits
- Multivibrators
- Window Detectors
Quality and Reliability
Diodes Incorporated is committed to providing high-quality components. The AZ339M-E1 is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding conditions.
Technical Specifications
| Parameter |
Value |
| Number of Comparators |
4 |
| Supply Voltage Range |
2V to 36V |
| Input Offset Voltage |
Typical: 2mV |
| Response Time |
Typical: 1.3µs |
| Operating Temperature |
-40°C to +85°C |
For detailed specifications and application information, please refer to the AZ339M-E1 datasheet provided by Diodes Incorporated.