EN
  • EN
  • DE

829261-6

Part No 829261-6
Manufacturer TE Connectivity
Catalog D - Sub, D - Shaped Connectors - Accessories - Jackscrews
Description SCREWLOCK, FEMALE HD-SERIES | CONN D-SUB HD FEMALE SCREW LOCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Accessory Type Jackscrew Socket
For Use With/Related Products AMPLIMITE Series HD
Length - Threaded Portion Below Head 0.311" (7.91mm)
Length - Below Head 0.311" (7.91mm)
Thread Size 4-40 Socket, M3 Screw
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1133925-829261-6
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 829261-6 CAD Model

Description

The TE Connectivity AMP Connectors electronic component is an accessory type Jackscrew Socket that is used with or related to AMPLIMITE Series HD.

  • Thread Size: 4-40 Socket, M3 Screw
  • Length Below Head: 0.311" (7.91mm)
  • Length of the Threaded Portion Below Head: 0.311" (7.91mm)
  • Manufacturer's Homepage: www.macom.com
  • Win Source Part Number: 1133925-829261-6
  • Popularity: Medium popularity
  • Market Status: Balance in terms of supply and demand
  • Manufacturer Pack Quantity: 2,500
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Cinch Connectivity Solutions
JACK SCREW MALE W/ CLIP 4-40 / Jackscrew, Slotted For D-Sub Connectors, Male
Need more? Email Us
Omnetics
Need more? Email Us
TE Connectivity
Lowest to $26.1554
Omnetics
Need more? Email Us
TE Connectivity
KIT,HDW,EMI,050/085,STD/METRIC
Need more? Email Us
3M
THUMBSCREW LOCK SDR SHELL 0.18"
Need more? Email Us
ITT Cannon, LLC
MDM-100 JACKSCREW KIT
Need more? Email Us
Omnetics
Need more? Email Us
Omnetics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3040 $58.6800
110+ $1.0700 $117.7000
170+ $1.0367 $176.2390
235+ $1.0032 $235.7520
300+ $0.9697 $290.9100
400+ $0.8694 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess