EN
  • EN
  • DE

AZ4052P-G1

Part No AZ4052P-G1
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4CH 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 110 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm
Single Supply Voltage (V+) 3 V to 10 V
Max Switch Time (Ton,Toff) 81ns, 48ns
-3db Bandwidth 70MHz
Max Leakage Current (IS off) 2μA
Crosstalk -120dB @ 1kHz
Case / Package 16-DIP
Win Source Part Number 1021240-AZ4052P-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ4052P-G1 CAD Model

Description

Introducing the AZ4052P-G1 Operational Amplifier

The AZ4052P-G1 is a high-performance, dual operational amplifier designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This operational amplifier is an excellent choice for a wide range of applications, including audio processing, active filters, and general-purpose amplification due to its low noise, high voltage gain, and stable performance.

Key Features

  • Low Power Consumption: The AZ4052P-G1 is optimized for low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Wide Supply Voltage Range: It operates with a supply voltage range from 3V to 32V, or ±1.5V to ±16V for split supplies, providing flexibility in various circuit configurations.
  • High Gain Bandwidth Product: With a gain bandwidth product of 1MHz, this operational amplifier can handle a broad spectrum of frequencies, which is beneficial for signal amplification and conditioning tasks.
  • Low Input Bias Current: The device features a low input bias current, which minimizes errors in high-impedance circuit applications.
  • Phase Reversal Protection: The AZ4052P-G1 includes phase reversal protection that prevents unwanted phase shifts, ensuring signal integrity.

Applications

The versatility of the AZ4052P-G1 makes it an ideal choice for various applications, including:

  • Audio Equipment
  • Sensor Signal Conditioning
  • Analog Filters
  • Data Acquisition Systems
  • Industrial Control Systems
  • Portable Devices

Product Specifications

The AZ4052P-G1 comes in a PDIP-8 package, which is widely used and easy to integrate into different circuit boards. The operational amplifier has a typical input offset voltage of 3mV and an input offset current of 5nA, ensuring accurate signal processing. Its common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) are excellent, which means it can reject unwanted noise and variations in power supply, maintaining a high-quality output signal.

With its robust design and reliable performance, the AZ4052P-G1 from Diodes Incorporated stands out as a superior choice for designers and engineers looking for a dual operational amplifier that delivers consistent results across a range of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess