EN
  • EN
  • DE

AZ432AZTR-G1

Part No AZ432AZTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 18V
Output Current 100mA
Tolerance ±0.5%
Temperature Coefficient 20ppm/°C Typical
Current - Cathode 80μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 048749-AZ432AZTR-G1
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian AZ432AZTR-G1 CAD Model

Description

The AZ432AZTR-G1 is a precision programmable shunt regulator sourced from Diodes Incorporated. This component is designed to offer a high degree of stability and accuracy, making it an ideal choice for adjustable voltage references in a wide array of electronic applications, including power supplies, battery chargers, and voltage monitors.

Key Features

  • Programmable Output Voltage: The AZ432AZTR-G1 offers a programmable output voltage that ranges from 2.5V to 18V, allowing for flexibility and precision in various circuit designs.
  • Low Dynamic Output Impedance: With a typical dynamic output impedance of 0.2 ohms, this component provides stable performance and minimal voltage fluctuation in response to changes in load conditions.
  • High Stability: The device is characterized by its high stability over a full range of operating temperatures, which ensures reliable performance in diverse environmental conditions.
  • Low Temperature Coefficient: The AZ432AZTR-G1 features a low temperature coefficient, contributing to its consistent performance and accuracy over a broad temperature range.
  • Extended Operating Current Range: This shunt regulator operates efficiently with a current range from 60μA to 15mA, supporting various applications with different power requirements.

Applications

The versatility of the AZ432AZTR-G1 makes it suitable for numerous applications, including but not limited to:

  • Adjustable power supplies
  • Battery-operated equipment
  • Switch-mode power supplies (SMPS)
  • Precision voltage regulators
  • Portable consumer devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AZ432AZTR-G1 is no exception. It is manufactured to meet stringent quality standards, ensuring high reliability and performance for critical applications. Furthermore, it is available in a small outline transistor (SOT-23) package, which is ideal for space-constrained applications.

Environmental Compliance

The AZ432AZTR-G1 is compliant with RoHS standards, which means it adheres to restrictions on the use of certain hazardous substances in electrical and electronic equipment. This compliance reflects Diodes Incorporated's dedication to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1194 $63.5820
70+ $1.7383 $121.6810
105+ $1.6840 $176.8200
145+ $1.6297 $236.3065
185+ $1.5754 $291.4490
250+ $1.4126 $353.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess