Product Overview: AZ78M09T-E1 from Diodes Incorporated
The AZ78M09T-E1 is a highly reliable voltage regulator designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This voltage regulator is part of Diodes Incorporated's AZ78xx series and is specifically engineered to provide a stable 9V output voltage with a tolerance of ±2%. It is an ideal solution for a wide range of applications that require a regulated power supply.
Key Features
- Output Voltage: Provides a fixed output voltage of 9V, which is essential for maintaining consistent performance in electronic circuits.
- Output Current: Capable of delivering up to 1A of output current, making it suitable for a variety of medium power applications.
- Thermal Overload Protection: Features built-in thermal overload protection that safeguards the device and the application from excessive heat and potential damage.
- Short Circuit Protection: Includes short circuit protection to ensure the longevity of the regulator and the safety of the connected components.
- Low Dropout Voltage: Designed with a low dropout voltage, enabling it to operate efficiently even with a minimal difference between the input and output voltages.
- Package Type: Available in a TO-220 package, which is widely used and easy to integrate into various circuit designs.
Applications
The AZ78M09T-E1 is versatile and can be used in numerous applications, including:
- Consumer Electronics
- Telecommunication Systems
- Computer Peripherals
- Industrial Controls
- Power Management Solutions
Quality and Reliability
Diodes Incorporated is known for their commitment to quality and reliability, and the AZ78M09T-E1 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by industry professionals and hobbyists alike.
Conclusion
In summary, the AZ78M09T-E1 from Diodes Incorporated is a robust and reliable voltage regulator that offers stability, protection, and efficiency for a broad range of electronic applications. Its combination of features and proven performance makes it a preferred choice for those who require a dependable 9V regulated power supply.