Product Overview: B130LBT-01 Schottky Barrier Rectifier
The B130LBT-01 from Diodes Incorporated is a high-performance Schottky barrier rectifier designed for applications requiring low voltage drop and high efficiency. This rectifier is housed in a robust and compact SMB package, making it an ideal choice for space-constrained applications.
Key Features
- Low Forward Voltage Drop: With its Schottky barrier design, the B130LBT-01 ensures a low forward voltage drop, which enhances power efficiency and reduces thermal stress on the device.
- High Current Capability: Capable of handling a forward continuous current of 1A, this component is suitable for a variety of power conversion applications.
- Power Dissipation: The device has a power dissipation of 3W, providing a good balance between power handling and thermal management.
- Reverse Voltage: It can withstand a maximum repetitive peak reverse voltage of 30V, making it suitable for low voltage applications.
- Operating Temperature Range: The B130LBT-01 operates effectively over a wide temperature range from -55°C to +150°C, ensuring reliability in various working environments.
- Surface Mount Package: The SMB package allows for efficient PCB layout and is ideal for automated assembly processes.
Applications
The B130LBT-01 is versatile and can be used in a wide array of electronic circuits, including:
- DC/DC converters
- Power supply units
- Freewheeling diodes in converters and motor control circuits
- Polarity protection applications
- Low voltage, high frequency inverters
- Battery charging systems
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The B130LBT-01 is manufactured with rigorous standards, ensuring high reliability and performance consistency. Each rectifier is subjected to extensive testing and quality control measures to guarantee that they meet the specifications required for a wide range of electronic applications.
Whether you are designing power management systems or looking to improve the efficiency of your existing circuitry, the B130LBT-01 Schottky barrier rectifier from Diodes Incorporated is a dependable choice that combines efficiency, durability, and versatility.