EN
  • EN
  • DE
Part No B140
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 1.0A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1150515-B140
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian B140 CAD Model

Description

Introducing Product B140 - A Robust Rectifier from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the B140, a high-efficiency surface-mount Schottky barrier rectifier designed for power supply applications where compact size and reliability are paramount. This component is tailored to meet the needs of high-density circuit designs, offering a combination of low forward voltage drop and high current capability.

Key Features of the B140 Rectifier

  • High Current Capability: The B140 is capable of conducting up to 1 Ampere (A) of average rectified current, making it suitable for a variety of power conversion applications.
  • Low Forward Voltage Drop: With a forward voltage drop as low as 0.70 volts, this rectifier ensures high efficiency, which is crucial for minimizing power loss and heat generation in electronic circuits.
  • Surface-Mount Package: The device comes in a compact SMB (DO-214AA) package, which is ideal for automated assembly processes and helps in reducing the overall size of the end product.
  • Operating Temperature Range: The B140 operates effectively over a wide temperature range from -65°C to 125°C, making it suitable for various challenging environments.
  • RoHS Compliant: In compliance with the RoHS directive, the B140 is free from hazardous substances, aligning with global environmental and regulatory standards.

Applications

The B140 is versatile and can be utilized in a range of applications including:

  • Low voltage, high frequency inverters
  • Free-wheeling diodes
  • DC/DC converters
  • Power supply and polarity protection devices

With its robust design and superior electrical characteristics, the B140 from Diodes Incorporated stands out as a reliable choice for designers looking to enhance the efficiency and longevity of their power management systems. Whether for commercial, industrial, or automotive applications, the B140 rectifier provides a trusted solution to meet stringent performance requirements.

For detailed specifications, technical datasheets, and further information on how to integrate the B140 into your design, visit Diodes Incorporated's official website or contact their customer support team.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2,395+ $0.0209 $50.0555
5,815+ $0.0172 $100.0180
8,985+ $0.0167 $150.0495
12,425+ $0.0161 $200.0425
16,030+ $0.0156 $250.0680
21,430+ $0.0140 $300.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 291,000 pieces
MOQ: 2395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess