EN
  • EN
  • DE

BAS70KFILM-H/J

Part No BAS70KFILM-H/J
Manufacturer Diodes Incorporated
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1150443-BAS70KFILM-H/J
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAS70KFILM-H/J CAD Model

Description

Introducing the BAS70KFILM-H/J from Diodes Incorporated

The BAS70KFILM-H/J is a high-performance Schottky barrier diode, expertly crafted by the renowned semiconductor manufacturer, Diodes Incorporated. This diode is specifically designed to offer efficient, low-voltage rectification with minimal power loss, making it an ideal choice for a wide range of electronic applications.

Constructed with the needs of modern circuitry in mind, the BAS70KFILM-H/J boasts a miniature footprint that allows for high-density PCB layouts. Its surface-mount package is both space-saving and conducive to automated assembly processes, which is essential for mass production without compromising on quality or reliability.

With its fast switching capabilities, the BAS70KFILM-H/J is perfectly suited for high-frequency operations. It features a low forward voltage drop, which enhances its efficiency and reduces thermal stress on the component, thereby extending its operational lifespan. This characteristic is particularly beneficial in portable and battery-powered devices where energy conservation is paramount.

The BAS70KFILM-H/J is also characterized by its robust construction, which ensures it can withstand the rigors of everyday use. It has a high surge current capability, which allows it to handle transient overloads without failure. This makes it a reliable component in power regulation schemes, protecting downstream circuitry from voltage spikes and surges.

Moreover, this diode is designed to operate over a wide temperature range, maintaining stable performance even under extreme conditions. Its thermal resilience makes it suitable for use in industrial and automotive environments, where temperatures can fluctuate significantly.

Diodes Incorporated has also taken care to ensure that the BAS70KFILM-H/J meets stringent quality standards. It is compliant with RoHS and REACH regulations, reflecting the company's commitment to environmental responsibility and the safety of electronic components.

In summary, the BAS70KFILM-H/J from Diodes Incorporated is a superior Schottky barrier diode that offers low forward voltage, high-frequency operation, and compact packaging. Its durability, efficiency, and compliance with environmental standards make it an excellent choice for designers and engineers looking to enhance their electronic products with reliable and high-quality components.

You May Also Be Interested in

TDK Corporation
Lowest to $0.5994
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Chilisin
Lowest to $0.0019
Chilisin
new, original packaged
Lowest to $0.0018
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
TDK Corporation
Lowest to $0.1360
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess