EN
  • EN
  • DE

BAT54AWQ-7-F

Part No BAT54AWQ-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY DIODE SOT323 T&R 3K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000824-BAT54AWQ-7-F
Win Source Part Number Cross
Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products Diodes Rectifiers Diode Arrays
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Speed Small Signal =< 200mA (Io), Any Speed
Operating Temperature -65°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SC-70, SOT-323
Ultra Librarian 3D Model Ultra Librarian BAT54AWQ-7-F CAD Model

Description

Diodes Incorporated BAT54AWQ-7-F Schottky Diode

The BAT54AWQ-7-F from Diodes Incorporated is a high-performance Schottky barrier diode designed for voltage clamping applications, protection circuits, and signal demodulation. This diode is well-suited for various electronic applications due to its low forward voltage drop and fast switching capabilities.

Key Features

  • Low Forward Voltage Drop: The BAT54AWQ-7-F offers a low forward voltage drop, which enhances energy efficiency in the circuit by minimizing power loss during conduction.
  • Fast Switching Speed: With its fast switching action, this Schottky diode is ideal for high-frequency applications, ensuring minimal signal delay and high efficiency.
  • Surface Mount Package: This component comes in a SOT-323 package, which is compact and suitable for surface-mounted technology, providing a space-saving solution for densely packed PCBs.
  • High Current Capability: The BAT54AWQ-7-F is capable of handling a continuous forward current of up to 200mA, making it suitable for various applications that require a moderate level of current.
  • Low Capacitance: The diode’s low capacitance is beneficial for high-speed switching and signal processing applications where maintaining signal integrity is crucial.

Applications

The versatility of the BAT54AWQ-7-F allows it to be used in a wide range of applications, including:

  • DC power supplies
  • DC-DC converters
  • Reverse polarity protection circuits
  • Low voltage rectifiers
  • Signal demodulation
  • Logic level conversion

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability. The BAT54AWQ-7-F is no exception, and it is manufactured to meet high industry standards. It provides stable performance over a wide temperature range, ensuring reliability in various environments and applications.

With its combination of efficiency, speed, and compact form factor, the BAT54AWQ-7-F Schottky barrier diode is an excellent choice for designers looking to optimize their electronic circuits without compromising on performance or space.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2933 $51.3275
420+ $0.2407 $101.0940
645+ $0.2331 $150.3495
890+ $0.2256 $200.7840
1,150+ $0.2181 $250.8150
1,535+ $0.1955 $300.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess