EN
  • EN
  • DE

BAV116WS-7

Part No BAV116WS-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 85V 215MA SOD323 / SURFACE MOUNT LOW LEAKAGE DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 85V
Current - Average Rectified (Io) 215mA
Voltage - Forward (Vf) (Maximum) at If 1.25V at 150mA
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 3μs
Current - Reverse Leakage at Vr 5nA at 75V
Capacitance at Vr, F 1.5pF at 0V, 1MHz
Mounting Style SMD
Manufacturer Package SC-76, SOD-323
Supplier Device Package SOD-323
Operating Temperature - Junction -55°C ~ 150°C
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801761-BAV116WS-7
Ultra Librarian 3D Model Ultra Librarian BAV116WS-7 CAD Model

Description

Product Overview: BAV116WS-7 from Diodes Incorporated

The BAV116WS-7 is a high-performance switching diode designed and manufactured by Diodes Incorporated, a leading company specializing in high-quality semiconductor products. This diode is part of their extensive range of diodes designed for general-purpose applications, offering efficient functionality and reliability for a variety of electronic circuits.

Key Features:

  • High-Speed Switching: The BAV116WS-7 is optimized for high-speed switching applications, making it an ideal choice for modern electronic devices that require quick response times.
  • Surface-Mount Package: It comes in a compact SOD-323 package, which is suitable for surface-mount technology (SMT), allowing for high-density PCB designs and automated assembly processes.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • Reverse Voltage: With a reverse voltage of 100V, it offers robust protection for circuits from high reverse voltage conditions.
  • Continuous Reverse Voltage: It can handle a continuous reverse voltage of 75V, providing stable performance under various conditions.
  • Power Dissipation: The BAV116WS-7 has a power dissipation of 200mW, ensuring it can handle the thermal and power requirements of a wide array of applications.

Applications:

  • High-speed switching in digital and analog systems
  • Power management in portable and battery-powered devices
  • Signal processing and conditioning
  • Protection circuits and voltage clamping
  • Commercial and industrial electronic equipment

The BAV116WS-7 switching diode is RoHS compliant and adheres to the stringent quality standards set by Diodes Incorporated. Its robust design ensures long-term reliability and consistent performance, making it a preferred choice for engineers and designers across various industries. Whether you're developing consumer electronics, communication devices, or automotive systems, the BAV116WS-7 offers the functionality and durability to meet your design requirements.

For detailed specifications, application notes, and additional resources, visit the Diodes Incorporated website or contact their support team for comprehensive technical assistance.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0638 $50.0830
1,915+ $0.0523 $100.1545
2,960+ $0.0507 $150.0720
4,075+ $0.0491 $200.0825
5,275+ $0.0474 $250.0350
7,060+ $0.0425 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess