EN
  • EN
  • DE

MAX6341ESA+T

Part No MAX6341ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series, Buried Zener
Output Type Fixed
Output Voltage 4.096V
Output Current 15mA
Tolerance ±0.02%
Temperature Coefficient 1.5ppm/°C
Noise - 0.1Hz to 10Hz 2.4μVp-p
Noise - 10Hz to 10kHz 2μVrms
Voltage - Input 8 V ~ 36 V
Operating Supply Current 3.2mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 705277-MAX6341ESA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6341
Introduction Date April 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6341ESA+T CAD Model

Description

Maxim Integrated MAX6341ESA+T Voltage Monitor

The MAX6341ESA+T from Maxim Integrated is a highly reliable and precision voltage monitor, designed to ensure stability and functionality in systems requiring voltage supervision. This compact device comes in an 8-pin NSOIC package, providing a space-efficient solution for a wide range of applications, including portable devices, computers, controllers, and intelligent instruments.

With its built-in precision voltage reference and comparator, the MAX6341ESA+T monitors the power supply voltage of microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive devices. It provides an active-low reset signal whenever the VCC supply voltage drops below the factory-set reset threshold, ensuring that all system components are reset simultaneously and properly during power-up, power-down, or brown-out conditions.

The reset output remains asserted for a minimum reset timeout period after VCC has risen above the reset threshold, which guarantees that the system has enough time to stabilize before the processor begins operation. This feature is critical for preventing system errors and data corruption that can occur if the system attempts to operate with an unstable power supply.

Key features of the MAX6341ESA+T include:

  • Factory-set reset threshold voltages ranging from 2.32V to 4.63V, catering to a variety of system requirements.
  • A minimum power-on reset timeout of 140ms, providing ample time for system stabilization.
  • Low supply current of 5µA (typical), which is ideal for battery-powered applications where power conservation is crucial.
  • Immunity to short VCC transients, ensuring reliable operation even in electrically noisy environments.
  • Capability to operate over a wide temperature range of -40°C to +85°C, suitable for use in harsh conditions.

The MAX6341ESA+T voltage monitor's tiny footprint and robust feature set make it an excellent choice for systems that demand precise voltage monitoring and reset capabilities. Maxim Integrated's commitment to quality ensures that this component will maintain system integrity and extend the operational lifespan of the products it is integrated into.

Whether you're designing a new system or looking to enhance the reliability of an existing one, the MAX6341ESA+T offers a straightforward solution for your voltage monitoring needs.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.5000 $51.0000
5+ $20.9231 $104.6155
8+ $20.2693 $162.1544
11+ $19.6154 $215.7694
14+ $18.9616 $265.4624
18+ $17.0000 $306.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess