EN
  • EN
  • DE
  • IT

BAV170T-7

Part No BAV170T-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 85V 125MA SOT523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Diodes Incorporated
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Discontinued
Diode Configuration 1 Pair Common Cathode
Technology Standard
Voltage - DC Reverse (Vr) (Max) 85 V
Current - Average Rectified (Io) (per Diode) 125mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 50 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 3 µs
Current - Reverse Leakage @ Vr 5 nA @ 75 V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case SOT-523
Supplier Device Package SOT-523
Base Product Number BAV170
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 568980-BAV170T-7
Ultra Librarian 3D Model Ultra Librarian BAV170T-7 CAD Model

Description

BAV170T-7 - Diodes Incorporated

The BAV170T-7 is a high-performance switching diode engineered by Diodes Incorporated, designed to meet the stringent requirements of fast switching applications. This diode is a versatile component, suitable for a wide range of electronic circuits, including high-speed logic systems, inverters, and protection circuits. The BAV170T-7 is a testament to Diodes Incorporated's commitment to providing reliable and efficient semiconductor solutions.

Key Features

  • Low Forward Voltage Drop: The BAV170T-7 boasts a low forward voltage drop, which enhances its efficiency in conducting current and reduces energy losses during operation.
  • Fast Switching Speed: With its rapid switching capability, this diode is ideal for high-frequency applications, ensuring minimal signal delay and high data throughput.
  • High Reverse Breakdown Voltage: The device can withstand high reverse voltages, offering excellent reliability and stability in circuits where voltage spikes may occur.
  • Low Capacitance: Its low capacitance is crucial for maintaining signal integrity, especially in RF and high-speed digital applications.
  • Surface Mount Package: The BAV170T-7 comes in a compact SOT-523 package, which is suitable for space-constrained applications and enables efficient automated assembly processes.
  • Lead-Free and RoHS Compliant: This product is manufactured with environmentally friendly materials and complies with RoHS standards, minimizing the environmental impact.

Applications

The BAV170T-7 is designed for use in a variety of applications, including:

  • High-speed switching in digital circuits
  • Clamping and protection circuits to safeguard sensitive components
  • Logic level conversion and signal demultiplexing
  • Voltage rectification in power management systems
  • Charge pumping and voltage multiplication circuits

With its robust design and superior electrical characteristics, the BAV170T-7 from Diodes Incorporated is a reliable choice for designers seeking to enhance the performance and efficiency of their electronic systems. Its compact form factor, coupled with its compliance with environmental standards, makes it a forward-thinking solution for modern electronic designs.

You May Also Be Interested in

STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
Vishay
Ultrafast Rectifier | DIODE ARRAY GP 400V D2PAK D2PAK
Lowest to $0.6028
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.3319
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
Vishay
Dual Common-Cathode Schottky Rectifier
Need more? Email Us
IXYS
Power Schottky Rectifier with common cathode
Lowest to $7.2296
ON Semiconductor
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 30V D2PAK
Lowest to $3.3246
STMicroelectronics
TURBO 2 ULTRAFAST HIGH VOLTAGE RECTIFIER | DIODE MODULE 600V 60A ISOTOP
Lowest to $32.8340
Vishay
Rectifier Diode Schottky 60V 12A 3-Pin(2+Tab) DPAK T/R / Schottky Rectifier, 2 x 6 A | DIODE ARRAY SCHOTTKY 60V 6A DPAK
Lowest to $0.7625

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0569 $64.8660
2,780+ $0.0466 $129.5480
4,290+ $0.0452 $193.9080
5,885+ $0.0440 $258.9400
7,580+ $0.0427 $323.6660
10,000+ $0.0389 $389.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess