EN
  • EN
  • DE

BC857B-13-F

Part No BC857B-13-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description PNP SURFACE MOUNT SMALL SIGNAL TRANSISTOR IN SOT23 / Trans GP BJT PNP 45V 0.1A 350mW 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 232279-BC857B-13-F
Popularity Medium
Supply and Demand Status Balance
Family Name BC857B
Introduction Date March 23, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BC857B-13-F CAD Model

Description

Product Overview: BC857B-13-F by Diodes Incorporated

The BC857B-13-F is a high-quality PNP Bipolar Junction Transistor (BJT) manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This particular transistor is designed for general-purpose amplifier and switching applications, making it a versatile component for a wide range of electronic circuits.

Key Features

  • Type: PNP
  • Package: SOT-23, a small and efficient surface-mount package.
  • Collector-Emitter Voltage (Vceo): 45V, allowing it to handle moderate voltage applications.
  • Collector Current (Ic): 100mA, suitable for a variety of low to medium current requirements.
  • DC Current Gain (hFE): 200 to 450 at 2V Vce, ensuring good amplification characteristics.
  • Transition Frequency (fT): 100MHz, providing a decent frequency response for high-speed switching applications.
  • Complementary NPN Type: BC847B-13-F, allowing for easy design of push-pull amplifier stages.
  • RoHS Compliant: Yes, ensuring environmental friendliness and compliance with global regulations.

Applications

The BC857B-13-F transistor is ideal for a broad spectrum of applications, including:

  • Signal amplification in audio and video equipment.
  • Driver stages in audio power amplifiers.
  • Switching operations in industrial control systems.
  • Power management in portable devices.
  • Various types of consumer electronics.

Quality and Reliability

Diodes Incorporated ensures that the BC857B-13-F meets the highest standards of quality and reliability. Each transistor is subjected to rigorous testing and quality control measures to guarantee optimal performance in the field. The device's SOT-23 package is designed for easy PCB mounting and space-saving, which is critical in today's compact electronic assemblies.

With its excellent amplification and switching capabilities, combined with Diodes Incorporated's reputation for high-quality semiconductor products, the BC857B-13-F is a reliable and efficient choice for designers and engineers looking to enhance their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3,185+ $0.0182 $57.9670
7,755+ $0.0149 $115.5495
12,000+ $0.0145 $174.0000
16,530+ $0.0140 $231.4200
21,370+ $0.0136 $290.6320
28,575+ $0.0122 $348.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,370 pieces
MOQ: 3185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess