EN
  • EN
  • DE

BC857BLP4-7

Part No BC857BLP4-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 45V 0.1A 3-DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 250 mW Surface Mount X2-DFN1006-3
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 3-XFDFN
Case / Package X2-DFN1006-3
Family Name BC857
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number BC857BLP4DICT, BC857BLP47, BC857BLP4DITR, BC857BLP4-7-ND, BC857BLP4DIDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912943-BC857BLP4-7
Ultra Librarian 3D Model Ultra Librarian BC857BLP4-7 CAD Model

Description

The BC857BLP4-7 from Diodes Incorporated is a high-quality PNP bipolar (BJT) transistor, designed for general-purpose amplifier and switching applications. This device is a part of the BC857 series, which is known for its reliability and efficiency in various electronic circuits.

Key Features:

  • Transistor Type: PNP - This transistor is a PNP type, meaning the majority charge carriers are holes, making it suitable for positive polarity operations.
  • Current - Collector (Ic) (Max): 100mA - The maximum collector current rating ensures that the transistor can handle moderate levels of current without damage.
  • Voltage - Collector Emitter Breakdown (Max): 45V - With a collector-emitter breakdown voltage of 45V, this transistor can be used in circuits with relatively high voltage requirements.
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 125 @ 2mA, 5V - The transistor provides a minimum DC current gain of 125 at 2mA and 5V, which indicates good amplification characteristics.
  • Power - Max: 250mW - The maximum power dissipation of 250mW allows the transistor to dissipate a moderate amount of heat generated during operation.
  • Mounting Type: Surface Mount - The BC857BLP4-7 comes in a surface-mount package, making it ideal for modern, high-density PCB designs.
  • Package / Case: TO-236-3, SC-59, SOT-23-3 - The compact and efficient TO-236-3 (also known as SC-59 or SOT-23-3) package ensures minimal footprint on PCBs.
  • Operating Temperature: -55°C ~ 150°C - The device can operate across a wide temperature range, making it suitable for challenging environmental conditions.

Applications:

The BC857BLP4-7 transistor is versatile and can be employed in a variety of electronic applications, including but not limited to:

  • Signal amplification
  • Switching circuits
  • Power management
  • Audio amplifiers
  • Driver stages in hi-fi amplifiers and television circuits

With its robust performance and compact size, the BC857BLP4-7 from Diodes Incorporated is an excellent choice for designers looking for a reliable PNP transistor for their electronic projects.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1,270+ $0.0455 $57.7850
3,090+ $0.0374 $115.5660
4,780+ $0.0363 $173.5140
6,580+ $0.0351 $230.9580
8,535+ $0.0339 $289.3365
11,410+ $0.0304 $346.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 1270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess