EN
  • EN
  • DE

BFN38TA

Part No BFN38TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description Trans GP BJT NPN 300V 0.5A 4-Pin(3+Tab) SOT-223 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-223
Collector Base Voltage (VCBO) 300 V
Collector Emitter Voltage (VCEO) 300 V
Element Configuration Single
Emitter Base Voltage (VEBO) 5 V
Gain Bandwidth Product 70 MHz
Max Collector Current 500 mA
Maximum Operating Temperature 150 °C
Max Power Dissipation 2 W
Min Operating Temperature -55 °C
Polarity NPN
RoHS Non-Compliant
Win Source Part Number 1049157-BFN38TA
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BFN38TA CAD Model

Description

Introducing Product BFN38TA by Diodes Incorporated

Diodes Incorporated presents the BFN38TA, a high-performance, NPN bipolar junction transistor (BJT) designed for a wide range of applications that require efficient current control and amplification. This versatile component is housed in a compact SOT-23 package, making it ideal for space-constrained applications while providing robust performance characteristics that engineers and designers can rely on.

Key Features of BFN38TA

  • High Current Gain: The BFN38TA boasts a high current gain (hFE), which is essential for applications that require amplification of a small input signal to a much larger output current.
  • Low Saturation Voltage: This transistor offers a low collector-emitter saturation voltage, ensuring efficient operation with minimal power loss, which is crucial for battery-operated devices.
  • Fast Switching Speed: With its rapid switching capabilities, the BFN38TA can handle high-speed signal processing, making it suitable for switching applications in digital circuits.
  • High Reliability: Diodes Incorporated is known for its commitment to quality, and the BFN38TA is no exception. It is designed to meet stringent reliability standards, ensuring a long operational life.

Applications

The BFN38TA is an excellent choice for a variety of applications, including but not limited to:

  • Signal Processing
  • Power Management
  • Audio Amplifiers
  • Switching Circuits
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits

Technical Specifications

The BFN38TA operates within a collector-base voltage (VCBO) of 60V and a collector-emitter voltage (VCEO) of 50V. It can handle a continuous collector current (IC) of up to 100mA. The device's thermal characteristics are designed to sustain a junction temperature range from -55°C to 150°C, ensuring stability across various operating conditions.

Quality and Support

Diodes Incorporated provides comprehensive technical support and documentation for the BFN38TA, ensuring that designers and engineers can integrate this component into their designs with confidence. The company's global presence ensures easy access to their products and support network, making the BFN38TA a reliable and accessible choice for your electronic component needs.

Whether you're developing the next generation of audio systems or creating sophisticated digital control circuits, the BFN38TA from Diodes Incorporated offers the performance and reliability that your projects demand.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
ADI Electronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Sony
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess