EN
  • EN
  • DE

BSP75NTA

Part No BSP75NTA
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Limit SW 1-IN 1-OUT -0.2V to 10V 2.3A 4-Pin(3+Tab) SOT-223 T/R / MOSFET N-CH 60V 1.2A SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 60V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 1.3A
Rds On (Typ) 385 mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package SOT-223
Win Source Part Number 012138-BSP75NTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BSP75N
Introduction Date February 13, 2006
ECCN EAR99
Country of Origin Germany
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BSP75NTA CAD Model

Description

The BSP75NTA is a versatile, high-performance power MOSFET transistor designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This product is specifically engineered to cater to a wide range of applications, including but not limited to automotive, industrial, computing, consumer, and telecommunications sectors.

Key Features

  • Low On-Resistance: The BSP75NTA boasts a low on-state resistance, ensuring efficient power management and reduced heat dissipation during operation, which is crucial for maintaining the longevity and reliability of the device.
  • High Current Capability: With the ability to handle high continuous current, this MOSFET is suitable for demanding power applications that require robust current handling capabilities.
  • Logic Level Input: This device can be directly driven by logic-level voltages, making it compatible with microcontroller outputs and simplifying the interface in digital control circuits.
  • Thermal Overload Protection: The built-in thermal overload protection feature safeguards the device against excessive temperature rise, thereby preventing potential damage from overheating.
  • Short Circuit Protection: The BSP75NTA includes short circuit protection, enhancing its durability and reliability in the event of unexpected electrical faults.
  • Diagnostic Feedback: An integrated diagnostic feedback capability provides valuable system information that can be used for fault detection and system monitoring.

Applications

Due to its robust design and comprehensive protection features, the BSP75NTA is highly suitable for a variety of applications. It is commonly used in load switching and control in automotive environments, such as controlling motors, lamps, or solenoids. Additionally, it finds use in industrial control systems, power management solutions, and as a part of intelligent power distribution modules.

Quality and Reliability

Diodes Incorporated ensures that the BSP75NTA meets stringent quality and reliability standards. The product is designed to withstand harsh environments and is compliant with industry certifications, guaranteeing performance and durability across a wide range of operating conditions.

With its comprehensive feature set and the backing of Diodes Incorporated's reputation for quality, the BSP75NTA is an excellent choice for designers and engineers looking for a reliable power MOSFET for their next project.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1262 $50.6790
110+ $0.9241 $101.6510
170+ $0.8952 $152.1840
235+ $0.8663 $203.5805
300+ $0.8375 $251.2500
400+ $0.7508 $300.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess