EN
  • EN
  • DE

BSS84-7-F-79

Part No BSS84-7-F-79
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988821-BSS84-7-F-79
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BSS84-7-F-79 CAD Model

Description

Product Overview: BSS84-7-F-79 by Diodes Incorporated

The BSS84-7-F-79 is a high-performance P-Channel MOSFET designed and manufactured by Diodes Incorporated, a renowned leader in the semiconductor industry. This compact and efficient power management component is engineered to meet the stringent requirements of modern electronic circuits, providing a reliable solution for switching and amplification applications.

Key Features

  • Low On-Resistance: The BSS84-7-F-79 features a low on-resistance, which minimizes power loss and enhances overall efficiency, making it ideal for power-sensitive applications.
  • High Power Dissipation: With a high power dissipation capability, this MOSFET can handle significant levels of power without compromising performance or reliability.
  • Advanced Packaging: Housed in a small SOT-23 package, the BSS84-7-F-79 offers a compact footprint, allowing for space-saving PCB designs and high-density power management solutions.
  • Low Threshold Voltage: Its low threshold voltage ensures that the device can be easily driven by low-voltage control signals, making it compatible with a wide range of logic levels.

Applications

The BSS84-7-F-79 is versatile and can be used in a variety of applications, including:

  • Power management modules
  • Load switches
  • Battery management systems
  • DC-DC converters
  • Portable electronic devices

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) -50V
Continuous Drain Current (ID) -130mA
Power Dissipation (PD) 300mW
Operating Temperature Range -55°C to +150°C

The BSS84-7-F-79 from Diodes Incorporated represents a blend of performance, efficiency, and miniaturization. It is a testament to Diodes Incorporated's commitment to providing advanced semiconductor solutions that enable designers to overcome the challenges of modern electronic systems.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
ADI Electronics
Need more? Email Us
Sony
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess