Product Overview: BZT52C3V6T - Diodes Incorporated
The BZT52C3V6T is a robust surface-mount Zener diode, designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This component is part of the BZT52 series, which is known for providing excellent voltage regulation with a nominal Zener voltage of 3.6 volts. The BZT52C3V6T is specifically engineered to meet the needs of a wide range of electronic applications, offering both reliability and performance.
Key Features
- Zener Voltage: The device has a precise Zener voltage of 3.6V, making it suitable for voltage regulation and reference purposes.
- Power Dissipation: With a power dissipation rating of 410mW, this Zener diode can handle a moderate amount of power, ensuring stable operation in various circuits.
- Package: The BZT52C3V6T comes in a compact SOD-523 package, which is ideal for space-constrained applications.
- Low Leakage Current: It exhibits low leakage current, which enhances its efficiency and minimizes power loss in circuits.
- High Surge Capability: The device is capable of withstanding surge currents, protecting circuits from voltage spikes and transients.
- Wide Operating Temperature Range: It can operate over a broad temperature range from -55°C to +150°C, suitable for various environmental conditions.
Applications
The BZT52C3V6T is versatile and can be utilized in several applications, including:
- Voltage regulation modules
- Over-voltage and surge protection circuits
- Consumer electronics
- Telecommunication devices
- Power management solutions
Quality and Compliance
Diodes Incorporated is committed to delivering high-quality products. The BZT52C3V6T is RoHS compliant and lead-free, ensuring it meets current environmental standards and regulations for electronic components. The product's quality is further assured by the company's adherence to industry-standard manufacturing processes and rigorous testing protocols.
In conclusion, the BZT52C3V6T Zener diode from Diodes Incorporated is a reliable and efficient solution for circuit designers looking for a voltage regulator or protector in their electronic designs. Its compact form factor, combined with its robust performance characteristics, makes it an excellent choice for a wide array of applications.