EN
  • EN
  • DE

BZT52HC30WF-7

Part No BZT52HC30WF-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 30V 375MW SOD123F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 41 Weeks
Features Zener Diode 30 V 375 mW ±6.67% Surface Mount SOD-123F
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SOD-123F
Case / Package SOD-123F
Family Name BZT52
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZT52HC30WF-7DICT, BZT52HC30WF-7DITR, BZT52HC30WF-7DIDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913949-BZT52HC30WF-7
Ultra Librarian 3D Model Ultra Librarian BZT52HC30WF-7 CAD Model

Description

Product Overview: BZT52HC30WF-7

The BZT52HC30WF-7 is a high-performance Zener diode from Diodes Incorporated, designed to offer a reliable voltage regulation solution for a wide range of electronic applications. This product is part of the BZT52 series, known for its compact package size and precision voltage regulation capabilities.

Key Features

  • Voltage Regulation: The BZT52HC30WF-7 provides a nominal Zener voltage of 30V, which makes it suitable for stabilizing voltage in various circuits.
  • Power Dissipation: With a power dissipation of 375mW, this Zener diode can handle a moderate amount of power, making it ideal for both low-power and medium-power applications.
  • Package: Encased in a SOD-123 flat lead surface-mount package, the BZT52HC30WF-7 is designed for optimal board space efficiency and is easy to integrate into a wide range of electronic assemblies.
  • Thermal Stability: This diode offers excellent thermal stability, ensuring consistent performance over its entire operating temperature range.
  • Tolerance: It features a tight tolerance range, which is critical for applications that require precise voltage regulation.

Applications

The BZT52HC30WF-7 is versatile and can be used in various applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication systems
  • Industrial equipment
  • Automotive systems
  • Portable devices

Quality and Reliability

Diodes Incorporated is committed to providing high-quality components. The BZT52HC30WF-7 is manufactured with the highest standards to ensure it meets the reliability requirements of the most demanding applications. With its robust design and precise voltage control, this Zener diode is an excellent choice for designers looking for a dependable component for their voltage regulation needs.

Environmental Compliance

The BZT52HC30WF-7 is lead-free, halogen-free, and RoHS compliant, reflecting Diodes Incorporated's dedication to environmental sustainability. This compliance ensures that the product is suitable for use in a variety of markets, including those with strict environmental regulations.

In summary, the BZT52HC30WF-7 Zener diode from Diodes Incorporated is a compact, precise, and reliable component that is ideal for a wide array of applications requiring voltage regulation. Its small footprint, power efficiency, and compliance with environmental standards make it a smart choice for modern electronic designs.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2055 $58.5675
685+ $0.1686 $115.4910
1,065+ $0.1635 $174.1275
1,465+ $0.1582 $231.7630
1,890+ $0.1528 $288.7920
2,530+ $0.1370 $346.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess