EN
  • EN
  • DE

BZX84B3V3-7-99-F

Part No BZX84B3V3-7-99-F
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Description Surface Mount Zener Diode, 2%, 5ΜA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050402-BZX84B3V3-7-99-F
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZX84B3V3-7-99-F CAD Model

Description

Product Overview: Diodes Incorporated BZX84B3V3-7-99-F

The BZX84B3V3-7-99-F is a high-performance Zener diode from Diodes Incorporated, designed to provide precise voltage regulation with a nominal Zener voltage of 3.3V. This small signal diode is widely used in a variety of applications, from voltage stabilization to voltage-sensitive circuits protection. Its compact SOT-23 package makes it suitable for high-density circuit boards, where space is at a premium.

This Zener diode offers excellent stability and reliability over its entire temperature range, operating effectively from -55°C to 150°C. The BZX84B3V3-7-99-F is characterized by its low leakage current and low Zener impedance, which ensures minimal power loss and efficient operation in circuit designs.

Key Features:

  • Nominal Zener Voltage: 3.3V with a tolerance of ±5%, providing precise voltage regulation.
  • Power Dissipation: With a power dissipation of 350mW, it can handle moderate amounts of power in a compact form factor.
  • Package: The SOT-23 package allows for effective space utilization on PCBs, making it ideal for high-volume electronic applications.
  • Temperature Range: Operates across a wide temperature range, making it suitable for challenging environmental conditions.
  • Low Leakage Current: Ensures energy-efficient operation and reduces the risk of circuit instability.

Applications:

  • Power management in consumer electronics
  • Over-voltage protection in sensitive electronics
  • Energy management systems
  • Telecommunications
  • Industrial control circuits

The BZX84B3V3-7-99-F from Diodes Incorporated is RoHS compliant and lead-free, making it an environmentally friendly choice for modern electronic applications. Whether you're designing a new circuit or looking to upgrade an existing one, this Zener diode offers a combination of performance, efficiency, and reliability that is hard to match.

You May Also Be Interested in

Sony
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess