EN
  • EN
  • DE

BZX84C30S-7-F

Part No BZX84C30S-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 30V SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Configuration 2 Independent
Voltage - Zener (Nom) (Vz) 30V
Tolerance ±6%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 80 Ohm
Current - Reverse Leakage @ Vr 100nA @ 21V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 1026719-BZX84C30S-7-F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX84C30S-7-F CAD Model

Description

Product Overview: BZX84C30S-7-F from Diodes Incorporated

The BZX84C30S-7-F is a robust, high-performance Zener diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This small-signal Zener diode is engineered to provide precise voltage regulation, making it an ideal choice for a wide range of applications including power management, voltage stabilization, and protection circuits in consumer electronics, computer systems, and industrial equipment.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 30V, the BZX84C30S-7-F offers precise voltage regulation for various circuits, ensuring stable operation across different conditions.
  • High Power Dissipation: This Zener diode can dissipate up to 350mW of power, allowing for reliable performance even under higher power conditions.
  • Surface Mount Package: Encased in an SOT-23 package, the BZX84C30S-7-F is designed for surface mount technology (SMT), making it suitable for compact and high-density circuit designs.
  • Low Leakage Current: The diode features low leakage current, which contributes to the overall efficiency of the device by minimizing power loss.
  • Wide Operating Temperature Range: It can operate over a broad temperature range from -55°C to +150°C, ensuring reliable performance in various environmental conditions.

Applications

The versatility of the BZX84C30S-7-F allows it to be used in numerous applications. Some of the common applications include:

  • Voltage regulation modules in power supplies
  • Overvoltage and surge protection circuits
  • Consumer electronics such as TVs, computers, and mobile devices
  • Industrial control systems requiring stable voltage references

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the BZX84C30S-7-F is no exception. Each diode is rigorously tested to meet stringent industry standards, ensuring that customers receive a product that performs consistently and reliably over time.

Environmental Compliance

In line with global environmental standards, the BZX84C30S-7-F is RoHS compliant, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This commitment to environmental sustainability makes it a responsible choice for manufacturers looking to create eco-friendly products.

Overall, the BZX84C30S-7-F Zener diode from Diodes Incorporated is a high-quality component that offers a combination of performance, efficiency, and reliability, making it an essential part of electronic circuit design.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator double diodes
Lowest to $0.1094
Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $0.1351
Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us
Central Semiconductor Corp
DUAL ZENER DIODE 3.6 VOLTS THRU 33 VOLTS 350mW, 5% TOLERANCE
Lowest to $2.6553
NXP / Nexperia
Voltage regulator double diodes
Need more? Email Us
Vishay
Small Signal Zener Diodes, Dual
Lowest to $0.0889
Vishay
DIODE ZENER 9.1V 300MW SOT23 / Diode Zener Dual Common Cathode 9.1V 5% 300mW 3-Pin SOT-23 T/R
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER ARRAY 15V SOT23 / Diode Zener Dual Common Anode 15V 2% 300mW Automotive 3-Pin TO-236AB T/R
Lowest to $0.0489

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1110 $50.5050
1,100+ $0.0911 $100.2100
1,705+ $0.0882 $150.3810
2,345+ $0.0854 $200.2630
3,035+ $0.0825 $250.3875
4,055+ $0.0740 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess