EN
  • EN
  • DE
  • IT

BZX84C4V3W-7-F

Part No BZX84C4V3W-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.3V 200MW SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 4.3V
Tolerance ±7%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 90 Ohm
Current - Reverse Leakage @ Vr 3μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 1026758-BZX84C4V3W-7-F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX84C4V3W-7-F CAD Model

Description

The BZX84C4V3W-7-F is a high-performance Zener diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This Zener diode is engineered to provide a precise voltage regulation solution for a wide range of electronic applications.

Key Features

  • Nominal Zener Voltage: 4.3V, providing a stable reference voltage for voltage regulation circuits.
  • Power Dissipation: The device is capable of dissipating up to 200mW of power, ensuring reliable operation under varying conditions.
  • Package: It comes in a compact SOT-323 package, which is ideal for space-constrained applications.
  • High Stability: The Zener diode features excellent stability and low leakage current, enhancing the overall performance of the circuit.
  • RoHS Compliant: The BZX84C4V3W-7-F is compliant with RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances.

Applications

The versatility of the BZX84C4V3W-7-F makes it suitable for a variety of applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

Diodes Incorporated is committed to delivering products of the highest quality and reliability. The BZX84C4V3W-7-F Zener diode is produced with stringent quality control processes, ensuring that it meets the demanding requirements of the electronics industry. With its robust design and consistent performance, this Zener diode is an excellent choice for designers looking for a reliable voltage regulation solution.

For detailed specifications, technical datasheets, and further information about the BZX84C4V3W-7-F, please visit the Diodes Incorporated website or contact their support team.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 3V 200MW 1005
Lowest to $0.1071
Microchip Technology
DIODE ZENER
Lowest to $0.1197
Taiwan Semiconductor
DIODE ZENER 180V 1.25W DO214AC
Need more? Email Us
EIC discrete Semiconductors
DIODE ZENER 24V 5W DO15
Lowest to $0.1061
Rohm Semiconductor
DIODE ZENER SMD
Need more? Email Us
Yangzhou yangjie electronic co., ltd
SOT-23 75V 0.35W Diodes Zener
Lowest to $0.0176
ON Semiconductor
DIODE ZENER 3V 225MW SOT23-3
Lowest to $0.0345
Taiwan Semiconductor
MMELF, 500MW, 2%, SMALL SIGNAL Z
Lowest to $0.0551
GOOD-ARK Electronics
DIODE, ZENER, 3W, 5.1V, DO-214AA
Lowest to $0.0426

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
845+ $0.0664 $56.1080
2,055+ $0.0545 $111.9975
3,180+ $0.0529 $168.2220
4,380+ $0.0512 $224.2560
5,670+ $0.0494 $280.0980
7,580+ $0.0444 $336.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,916 pieces
MOQ: 845 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess