EN
  • EN
  • DE

DCX52

Part No DCX52
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description PNP SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1166929-DCX52
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DCX52 CAD Model

Description

Introducing the DCX52 - A High-Performance Diode from Diodes Incorporated

Diodes Incorporated presents the DCX52, an advanced semiconductor device that exemplifies the company's commitment to providing high-quality, reliable components for a wide range of electronic applications. This diode is designed to meet the stringent requirements of modern electronics, offering superior performance in a compact package.

Key Features of the DCX52

  • High Current Capability: The DCX52 is capable of handling high current loads, making it suitable for power regulation and conversion applications.
  • Low Forward Voltage Drop: With its low forward voltage drop, this diode ensures energy efficiency, reducing power loss and improving overall system performance.
  • Fast Switching Speed: The diode's fast switching speed is ideal for high-frequency operations, ensuring that electronic devices can operate smoothly without lag.
  • High Reliability: Built to last, the DCX52 offers exceptional reliability, withstanding harsh conditions and maintaining functionality over an extended lifespan.
  • Thermal Stability: Its excellent thermal stability allows the DCX52 to operate effectively over a wide temperature range, ensuring consistent performance in various environments.

Applications

The versatile nature of the DCX52 makes it an excellent choice for a multitude of applications, including:

  • Power supply designs
  • DC-DC converters
  • Automotive systems
  • Telecommunications equipment
  • Computer and consumer electronics

Quality and Compliance

Diodes Incorporated ensures that the DCX52 adheres to the highest standards of quality and compliance. This diode is manufactured using industry-leading techniques and is rigorously tested to meet global regulatory requirements. It is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Conclusion

The DCX52 from Diodes Incorporated stands out as a high-performance diode that offers efficiency, speed, and reliability. Its robust design and versatile application scope make it an invaluable component for engineers and designers looking to enhance the performance of their electronic products. With the DCX52, Diodes Incorporated continues to set the benchmark for semiconductor excellence.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5165 $58.6485
22+ $5.3465 $117.6230
34+ $5.1802 $176.1268
47+ $5.0127 $235.5969
60+ $4.8452 $290.7120
80+ $4.3440 $347.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess