The DDTB123YU-7-F is a high-performance, surface-mount PNP digital transistor from Diodes Incorporated, a leader in the semiconductor industry. This robust transistor is designed to streamline circuit design and provide a compact solution for a wide range of applications. It is commonly used for driving loads and as a switch in various electronic devices.
Key Features
- Integrated Bias Resistor: The device includes a built-in bias resistor to simplify circuit design, reducing component count and saving valuable PCB space.
- Low Saturation Voltage: It offers low V<sub>CE(sat) values, which enhance energy efficiency by minimizing power loss when the transistor is in the ON state.
- High Current Gain: With a high current gain (h<sub>FE), this transistor can control larger currents at the output than what is applied at the input, making it ideal for amplification purposes.
- Surface-Mount Package: The SOT-323 package is designed for automated assembly processes, providing a compact footprint and excellent power handling for its size.
- RoHS Compliant: The DDTB123YU-7-F meets RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.
Applications
The DDTB123YU-7-F transistor is versatile and can be used in a variety of electronic circuits. It is particularly well-suited for:
- Power management circuits
- Signal processing
- DC-DC converters
- Motor control circuits
- LED drivers
Technical Specifications
Parameter
Value
Collector-Base Voltage (V<sub>CB)
50V
Collector-Emitter Voltage (V<sub>CE)
50V
Emitter-Base Voltage (V<sub>EB)
5V
Continuous Collector Current (I<sub>C)
100mA
Power Dissipation (P<sub>D)
200mW
Operating Temperature Range
-55°C to +150°C
Diodes Incorporated's DDTB123YU-7-F is a reliable and efficient solution for designers looking to optimize their circuit designs with a high-performance PNP transistor. Its integrated bias resistor and low saturation voltage make it an excellent choice for a multitude of electronic applications.