EN
  • EN
  • DE
  • IT

DDTC123YCA-7-F

Part No DDTC123YCA-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 200MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 2.2k
Resistor - Emitter Base (R2) (Ohms) 10k
Typical Gain (hFE) (Min) 33 @ 10mA, 5V
Max Vce (sat) 300mV @ 500μA, 10mA
Collector Cut-off Current(Max) 500nA
Frequency - Transition 250MHz
Maximum Power Dissipation 200mW
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 013957-DDTC123YCA-7-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DDTC123YCA-7-F CAD Model

Description

Introducing the DDTC123YCA-7-F from Diodes Incorporated

The DDTC123YCA-7-F is a cutting-edge, surface-mount, pre-biased transistor from the renowned manufacturer Diodes Incorporated. This product is a testament to Diodes Incorporated's commitment to delivering high-performance components that cater to the needs of modern electronic applications.

Key Features

  • Type: NPN Pre-Biased
  • Configuration: Single
  • Resistor Ratio, R1/R2: 1
  • Transition Frequency: 250MHz
  • Collector-Emitter Voltage VCEO Max: 50V
  • DC Collector/Base Gain hfe Min: 30 at 5mA at 5V
  • Power Dissipation: 200mW
  • Mounting Style: SMD/SMT
  • Package / Case: SOT-23-3
  • RoHS: Compliant

Designed for simplifying circuit design and minimizing component count, the DDTC123YCA-7-F integrates a bias resistor network, enabling it to function as a complete solution for digital switching applications. The inclusion of built-in resistors not only reduces board space requirements but also facilitates quicker assembly and enhanced system reliability.

This transistor is suitable for use in various applications such as signal processing, power management, and logic level translation. Its high transition frequency makes it ideal for amplification and switching at high speeds. The device is also characterized by low saturation voltage and high gain, which are critical for energy-efficient operation.

The DDTC123YCA-7-F is housed in a compact SOT-23-3 package, which is favored for its small footprint on PCBs, making it an excellent choice for space-constrained applications. Additionally, its surface-mount design aligns with the industry trend towards automated assembly processes, ensuring a cost-effective production.

As an environmentally conscious product, the DDTC123YCA-7-F complies with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This commitment to sustainability makes it a responsible choice for manufacturers looking to create eco-friendly products.

In conclusion, the DDTC123YCA-7-F from Diodes Incorporated is a robust, efficient, and reliable component that meets the stringent requirements of contemporary electronic designs. Its integration of a bias resistor network, high transition frequency, and power-saving attributes make it a smart choice for designers seeking to optimize their circuitry.

You May Also Be Interested in

ON Semiconductor
TRANS PREBIAS PNP 230MW SC59 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 230 mW Surface Mount SC-59
Lowest to $0.0496
Nexperia USA Inc.
PDTC124EU/ZLX / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1837
ON Semiconductor
TRANS BRT NPN 100MA 50V SOT23 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 246 mW Surface Mount SOT-23-3 (TO-236)
Lowest to $0.0174
ON Semiconductor
TRANS NPN 50V BIPOLAR SC70-3
Lowest to $0.0370
ON Semiconductor
TRANS PREBIAS PNP 50V 100MA SC59 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 230 mW Surface Mount SC-59
Lowest to $0.0328
DIOTEC Electronics Corporation
DIGITAL TR SOT-23 50V 100MA
Lowest to $0.0214
DIOTEC Electronics Corporation
DIGITAL TR SOT-23 50V 100MA
Lowest to $0.0104
ON Semiconductor
TRANS PREBIAS NPN 2.7W SC59 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 230 mW Surface Mount SC-59
Lowest to $0.2911
ON Semiconductor
TRANS PREBIAS PNP 50V SOT23-3 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 246 mW Surface Mount SOT-23-3 (TO-236)
Lowest to $0.0307

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0168 $56.0280
8,065+ $0.0139 $112.1035
12,500+ $0.0134 $167.5000
17,245+ $0.0130 $224.1850
22,325+ $0.0125 $279.0625
30,000+ $0.0112 $336.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 335,052 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess