EN
  • EN
  • DE

DDZ9678-7-83

Part No DDZ9678-7-83
Manufacturer Diodes Incorporated
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1142221-DDZ9678-7-83
Categories Custom Parts
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DDZ9678-7-83 CAD Model

Description

The DDZ9678-7-83 is a precision Zener diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This Zener diode is known for its high reliability and consistency, which makes it an ideal choice for a wide range of voltage regulation applications.

Key Features

  • Standard Zener Breakdown Voltage Range: This diode offers a breakdown voltage range that is suitable for various electronic applications, ensuring flexibility and adaptability in circuit design.
  • High Stability: The DDZ9678-7-83 provides excellent stability, which is crucial for maintaining consistent performance over time and under different environmental conditions.
  • Low Leakage Current: Featuring a low leakage current, this component ensures minimal power loss, enhancing the overall efficiency of the electronic system it is integrated into.
  • Surface Mount Package: Its SOD-123 package is designed for easy surface mounting, which facilitates efficient assembly processes and is compatible with modern PCB manufacturing techniques.

Applications

The versatility of the DDZ9678-7-83 makes it suitable for a variety of applications, including but not limited to:

  • Power supply regulation
  • Consumer electronics voltage stabilization
  • Automotive circuits where consistent voltage is critical
  • Industrial equipment requiring precise voltage control

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality products. The DDZ9678-7-83 is produced in facilities that are certified to industry standards, ensuring that each unit meets rigorous quality control measures. The product is compliant with RoHS directives, indicating that it is manufactured with environmentally safe materials.

Technical Specifications

Parameter Value
Nominal Zener Voltage Specified by Customer
Test Current (IZT) Specified by Customer
Maximum Zener Impedance (ZZT) Specified by Customer
Maximum Reverse Leakage Current (IR) Specified by Customer
Package SOD-123

For detailed specifications, please refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $5.8755
Dell
Need more? Email Us
TDK Corporation
Lowest to $0.0750
Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3 / Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.4575
AVX Corp/Kyocera Corp
Lowest to $0.0335
TDK Corporation
Thermistor NTC 560.2 Ohm 5% 2-Pin Surface Mount Solder Pad 3930K >= -3.5 Bulk Automotive
Lowest to $0.6363
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess