EN
  • EN
  • DE
  • IT

DFLS230LQ-7

Part No DFLS230LQ-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 2A POWERDI123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Schottky 30 V 2A Surface Mount PowerDI™ 123
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package POWERDI®123
Case / Package PowerDI™ 123
Family Name DFLS230
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number DFLS230LQ-7DITR, DFLS230LQ-7DIDKR, DFLS230LQ-7DICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868647-DFLS230LQ-7
Ultra Librarian 3D Model Ultra Librarian DFLS230LQ-7 CAD Model

Description

Introducing the DFLS230LQ-7 Schottky Diode from Diodes Incorporated

The DFLS230LQ-7 is a high-performance Schottky diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This diode is engineered to provide efficient power management and rectification in a wide range of electronic applications. Its low forward voltage drop and high current capability make it an ideal choice for high-frequency inverters, power supplies, and as a freewheeling diode in various applications.

Key Features

  • Low Forward Voltage Drop: The DFLS230LQ-7 offers a low forward voltage drop, which reduces power loss and improves efficiency during operation.
  • High Current Capability: With its ability to handle high current, this diode is suitable for applications requiring robust current handling capabilities.
  • PowerDI® 123 Package: The device comes in a compact, thermally efficient PowerDI® 123 package, which aids in better thermal performance and space-saving on the PCB.
  • High Reliability: Built with Diodes Incorporated's commitment to quality, the DFLS230LQ-7 ensures high reliability and longevity in demanding environments.
  • RoHS Compliant: The product meets RoHS standards, ensuring compliance with environmental regulations and promoting the use of safer materials in electronics.

Applications

The versatility of the DFLS230LQ-7 allows it to be used in a variety of applications, including:

  • DC-DC converters
  • LED lighting
  • Power supply units
  • Battery charging systems
  • Automotive applications
  • Solar power inverters

Technical Specifications

The DFLS230LQ-7 Schottky diode boasts an impressive set of technical specifications that ensure optimal performance:

  • Maximum repetitive reverse voltage (V<sub>RRM): 30V
  • Average rectified forward current (I<sub>o): 2A
  • Non-repetitive peak forward surge current (I<sub>FSM): 50A
  • Forward voltage drop (V<sub>F): 0.385V at 2A
  • Operating junction temperature range: -55°C to +150°C

The DFLS230LQ-7 is a testament to Diodes Incorporated's dedication to providing high-quality, efficient, and reliable components that meet the evolving needs of the electronics industry. Whether you're designing power management systems or looking to enhance the efficiency of your existing applications, the DFLS230LQ-7 is an excellent choice that promises to deliver performance and value.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5170 $51.7000
240+ $0.4243 $101.8320
365+ $0.4110 $150.0150
505+ $0.3977 $200.8385
655+ $0.3845 $251.8475
875+ $0.3447 $301.6125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,579 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess