EN
  • EN
  • DE

DGD0507AFN-7

Part No DGD0507AFN-7
Manufacturer Diodes Incorporated
Catalog PMIC - Gate Drivers
Description IC GATE DRV HALF-BRDG DFN3030-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 18 Weeks
Features Half-Bridge Gate Driver IC CMOS/TTL W-DFN3030-10
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package W-DFN3030-10
Family Name DGD0507
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DGD0507AFN-7DICT, DGD0507AFN-7DITR, DGD0507AFN-7DIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868766-DGD0507AFN-7
Ultra Librarian 3D Model Ultra Librarian DGD0507AFN-7 CAD Model

Description

The DGD0507AFN-7 is a cutting-edge, high-performance gate driver IC designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This integrated circuit is engineered to efficiently control and drive N-channel MOSFETs and IGBTs, which are commonly used in a variety of power conversion and control applications.

Key Features

  • High-Speed Operation: The DGD0507AFN-7 is capable of delivering fast switching speeds, which is essential for reducing transition losses and improving overall efficiency in power circuits.
  • High Drive Current: With its ability to provide high peak drive currents, this gate driver ensures robust and reliable operation of the power switches, even under demanding conditions.
  • Wide Supply Voltage Range: The device supports a broad range of supply voltages, making it versatile for various applications and system voltages.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature protects the power switches by ensuring that the gate driver only operates when the supply voltage is within an acceptable range.
  • Over-Temperature Protection: An integrated over-temperature protection circuit safeguards the IC against thermal overload, contributing to the longevity and reliability of the system.
  • Compact Package: The DGD0507AFN-7 comes in a small-footprint package, which is ideal for space-constrained applications.

Applications

The versatility of the DGD0507AFN-7 allows it to be used in a wide range of applications, including:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Motor Drives
  • Renewable Energy Systems
  • Automotive Electronics
  • Industrial Automation

Product Specifications

Parameter Value Output Current Up to 1.5A Peak Supply Voltage Range 10V to 20V Under-Voltage Lockout Yes Over-Temperature Protection Yes Package DFN-8

With its robust feature set and Diodes Incorporated's commitment to quality, the DGD0507AFN-7 is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6660 $53.2800
185+ $0.5464 $101.0840
285+ $0.5294 $150.8790
395+ $0.5123 $202.3585
505+ $0.4952 $250.0760
680+ $0.4440 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess