EN
  • EN
  • DE

DL4937-T-F

Part No DL4937-T-F
Manufacturer Diodes Incorporated
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0630+
Reference case LL41
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 710017-DL4937-T-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DL4937-T-F CAD Model

Description

The DL4937-T-F is a high-performance fast recovery rectifier diode from Diodes Incorporated, designed to meet the demanding requirements of electronic applications where efficient rectification and fast switching are vital. This diode is well-suited for use in power supplies, converters, free-wheeling diodes, and other power switching applications.

Key Features

  • Fast Reverse Recovery Time: The DL4937-T-F features a fast reverse recovery time, minimizing losses during switching and improving overall efficiency.
  • High Current Capability: With its ability to handle high currents, this diode is ideal for applications that require robust performance under heavy load conditions.
  • Low Forward Voltage Drop: The low forward voltage drop ensures lower power dissipation and contributes to the high efficiency of the overall system.
  • High Reliability: Built with Diodes Incorporated's commitment to quality, the DL4937-T-F offers excellent reliability for a long operational lifespan.
  • RoHS Compliant: This product complies with RoHS standards, making it suitable for use in environmentally sensitive applications.

Electrical Characteristics

The DL4937-T-F has a repetitive peak reverse voltage (VRRM) of 600 volts, which is suitable for a broad range of applications. The average forward rectified current (IF(AV)) is 1 ampere, and the device can handle surge currents up to 30 amperes, providing ample headroom for transient conditions.

Package and Mounting

Encased in a DO-204AL package, also known as an axial leaded DO-41 package, the DL4937-T-F is designed for through-hole mounting, which facilitates easy integration into various circuit designs. Its lead-free finish ensures compatibility with modern soldering processes.

Applications

The DL4937-T-F is versatile and can be used in a variety of electronic circuits, including:

  • Switching power supplies
  • DC-DC converters
  • AC adapters
  • Reverse polarity protection circuits
  • Automotive environments
  • Telecommunication systems

In conclusion, the DL4937-T-F from Diodes Incorporated is a reliable and efficient solution for designers looking to improve the performance and longevity of their electronic products.

You May Also Be Interested in

Torex Semiconductor Ltd
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
NXP / Nexperia
Lowest to $3.2617
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
IDT, Integrated Device Technology Inc
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Freescale Semiconductor - NXP
Lowest to $4.3657
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess